Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE2256TDU AFE2256TDU

Description
Manufacturer: Texas Instruments Win Source Part Number: 768313-AFE2256TDU Packaging: Tube Operating Supply Voltage: 1.85V, 3.3V Number of Channels: 256 Resolution: 16 Family Name: AFE2256 Categories: Integrated Circuits (ICs) Manufacturer Package: 320-COF Introduction Date: March 03, 2015 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768313-AFE2256TDU Packaging: Tube Operating Supply Voltage: 1.85V, 3.3V Number of Channels: 256 Resolution: 16 Family Name: AFE2256 Categories: Integrated Circuits (ICs) Manufacturer Package: 320-COF Introduction Date: March 03, 2015 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE2256TDU - 768313-AFE2256TDU - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE2256TDU
768313-AFE2256TDU
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE2256TDU 768313-AFE2256TDU
Manufacturer: Texas Instruments Win Source Part Number: 768313-AFE2256TDU Packaging: Tube Operating Supply Voltage: 1.85V, 3.3V Number of Channels: 256 Resolution: 16 Family Name: AFE2256 Categories: Integrated Circuits (ICs) Manufacturer Package: 320-COF Introduction Date: March 03, 2015 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768313-AFE2256TDU
Packaging: Tube
Operating Supply Voltage: 1.85V, 3.3V
Number of Channels: 256
Resolution: 16
Family Name: AFE2256
Categories: Integrated Circuits (ICs)
Manufacturer Package: 320-COF
Introduction Date: March 03, 2015
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 768313-AFE2256TDU
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE2256TDU
Supply Voltage (VS) 1.85 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BM96 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
8 suppliers
DC-10 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD272P3 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 0.0 to 5 volts
View Details