Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - 7WBD3306DTR2G 7WBD3306DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 908467-7WBD3306DTR2G Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 908467-7WBD3306DTR2G Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 7WBD3306DTR2G - 908467-7WBD3306DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 7WBD3306DTR2G
908467-7WBD3306DTR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - 7WBD3306DTR2G 908467-7WBD3306DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 908467-7WBD3306DTR2G Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 908467-7WBD3306DTR2G
Operating Temperature Range: -55°C ~ 125°C
Package: Bulk
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 908467-7WBD3306DTR2G
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 7WBD3306DTR2G
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G19GF - Lingto Electronic Limited
Specs
Configuration 1 x 1:2
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1917006 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type So
Number of Pins 16
View Details
CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BM96G3 - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers
Triple 2-channel analog multiplexer/demultiplexer - 74HC4053PW-Q100,11 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
6 suppliers