Infineon Technologies AG Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS711L1 ITS711L1

Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Benefits μC compatible power switch with diagnostic feedback for 12 V and 24 V DC grounded loads in industrial applications All types of resistive, inductive and capacitve loads Replaces electromechanical relays, fuses and discrete circuits
Request a Quote Datasheet
Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Benefits μC compatible power switch with diagnostic feedback for 12 V and 24 V DC grounded loads in industrial applications All types of resistive, inductive and capacitve loads Replaces electromechanical relays, fuses and discrete circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS711L1 - ITS711L1 - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS711L1
ITS711L1
Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS711L1 ITS711L1
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Benefits μC compatible power switch with diagnostic feedback for 12 V and 24 V DC grounded loads in industrial applications All types of resistive, inductive and capacitve loads Replaces electromechanical relays, fuses and discrete circuits

High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.

Benefits

  • μC compatible power switch with diagnostic feedback for 12 V and 24 V DC grounded loads in industrial applications
  • All types of resistive, inductive and capacitve loads
  • Replaces electromechanical relays, fuses and discrete circuits
Supplier's Site Datasheet
PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS711L1 - 018134-ITS711L1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS711L1
018134-ITS711L1
PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS711L1 018134-ITS711L1
Manufacturer: Infineon Technologies Win Source Part Number: 018134-ITS711L1 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 1.7A Voltage - Load: 5 V to 34 V Rds On (Typ): 165 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: PG-DSO-20 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 018134-ITS711L1
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 1.7A
Voltage - Load: 5 V to 34 V
Rds On (Typ): 165 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: PG-DSO-20
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Logic Signal Switches IC Analog Switches
Product Number ITS711L1 018134-ITS711L1
Product Name Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS711L1 PMIC - PMIC - Power Distribution Switches, Load Drivers - ITS711L1
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - HITFET™ + 12V | Automotive low-side switch - BTF3035EJ - BTF3035EJ - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 40 volts
tON 2800 ns
View Details
Power - Smart power switches - Multichannel SPI switches and controllers - FLEX - TLE8110ED - TLE8110ED - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 10000 ns
tOFF 10000 ns
View Details