The BSP78 is a smart low-side power switch designed for 12 V DC automotive applications, replacing electromechanical relays and discrete circuits. It features a drain-source voltage rating of 42 V, a nominal load current of 3 A, and an on-state resistance of up to 50 mΩ at 10 V input and 25 °C. The device includes integrated protection functions such as overload, short-circuit, overvoltage, and thermal shutdown with auto restart, along with ESD protection per EIA/JESD22-A114-B. It supports analog driving and is RoHS compliant. The package is a SIPMOS SIP-4 with a thermal resistance from junction to ambient of 72 K/W on a 6 cm² copper area. Operating junction temperature ranges from -40 °C to 150 °C.
N channel vertical power FET in Smart SIPMOS technology. Fully protected by embedded protection functions
Summary of Features
Potential Applications
Applications
Designers who used this product also designed with
1
2
3
4
Manufacturer: Infineon Technologies
Win Source Part Number: 092998-BSP78
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Load: 42V (Max)
Rds On (Typ): 35 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Integrated Circuits (ICs) - Analog Switches / Multiplexers
| Infineon Technologies AG | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Logic Signal Switches | IC Analog Switches | IC Analog Multiplexers |
| Product Number | BSP78 | 092998-BSP78 | BSP78 |
| Product Name | Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BSP78 | PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP78 | Integrated Circuits (ICs) - Analog Switches / Multiplexers |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 42 volts | ||
| tON | 100000 ns |