Texas Instruments CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET CSD17579Q3AT

Description
CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET 8-VSONP
Request a Quote
Description
CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET 8-VSONP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD17579Q3AT is a 30 V N-channel NexFET power MOSFET in an 8-pin SON 3.3 mm × 3.3 mm plastic package, optimized for synchronous buck converter applications. It has a drain-to-source on-resistance of 8.7 mΩ at VGS = 10 V and 11.8 mΩ at VGS = 4.5 V, with a gate charge total of 5.3 nC at 4.5 V and 1.2 nC for gate-to-drain charge. The device supports a continuous drain current of 20 A (package-limited) and a pulsed drain current of 106 A, with an avalanche energy rating of 14 mJ. Operating junction temperature ranges from -55 °C to 150 °C. It is RoHS compliant, halogen-free, and supplied in a 7-inch tape and reel packaging format. Thermal resistance from junction to case is 5.4 °C/W.

Datasheet Summary
Powered by GS/AI

CSD17579Q3AT is a 30 V N-channel NexFET power MOSFET in an 8-pin SON 3.3 mm × 3.3 mm plastic package, optimized for synchronous buck converter applications. It has a drain-to-source on-resistance of 8.7 mΩ at VGS = 10 V and 11.8 mΩ at VGS = 4.5 V, with a gate charge total of 5.3 nC at 4.5 V and 1.2 nC for gate-to-drain charge. The device supports a continuous drain current of 20 A (package-limited) and a pulsed drain current of 106 A, with an avalanche energy rating of 14 mJ. Operating junction temperature ranges from -55 °C to 150 °C. It is RoHS compliant, halogen-free, and supplied in a 7-inch tape and reel packaging format. Thermal resistance from junction to case is 5.4 °C/W.

Suppliers

Company
Product
Description
Supplier Links
CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3AT - Texas Instruments
Dallas, TX, United States
CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET
CSD17579Q3AT
CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET CSD17579Q3AT
CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET 8-VSONP

CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET 8-VSONP

Buy Now Datasheet
Single FETs, MOSFETs - 296-38463-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38463-1-ND
Single FETs, MOSFETs 296-38463-1-ND
N-Channel 30V 20A (Ta) 3.2W (Ta), 29W (Tc) Surface Mount 8-VSONP (3x3.3)

N-Channel 30V 20A (Ta) 3.2W (Ta), 29W (Tc) Surface Mount 8-VSONP (3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-38463-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38463-2-ND
Single FETs, MOSFETs 296-38463-2-ND
N-Channel 30V 20A (Ta) 3.2W (Ta), 29W (Tc) Surface Mount 8-VSONP (3x3.3)

N-Channel 30V 20A (Ta) 3.2W (Ta), 29W (Tc) Surface Mount 8-VSONP (3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-38463-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38463-6-ND
Single FETs, MOSFETs 296-38463-6-ND
N-Channel 30V 20A (Ta) 3.2W (Ta), 29W (Tc) Surface Mount 8-VSONP (3x3.3)

N-Channel 30V 20A (Ta) 3.2W (Ta), 29W (Tc) Surface Mount 8-VSONP (3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17579Q3AT - 1030619-CSD17579Q3AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17579Q3AT
1030619-CSD17579Q3AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17579Q3AT 1030619-CSD17579Q3AT
Manufacturer: Texas Instruments Win Source Part Number: 1030619-CSD17579Q3AT Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta), 29W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSONP (3x3.15) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 20A (Ta) Gate-Source Threshold Voltage: 1.9V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 998pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10.2 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1030619-CSD17579Q3AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta), 29W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSONP (3x3.15)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 20A (Ta)
Gate-Source Threshold Voltage: 1.9V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 998pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10.2 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 14.2mOhm MOSFET Transistor
278-CSD17579Q3AT
30V 14.2mOhm MOSFET Transistor 278-CSD17579Q3AT
30V, N ch NexFET MOSFET™, single SON3x3, 14.2mOhm 8-VSONP -55 to 150 Product overview: CSD17579Q3AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14.2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14.2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17579Q3AT can be used for catalog matching and distributor lookup.

30V, N ch NexFET MOSFET™, single SON3x3, 14.2mOhm 8-VSONP -55 to 150 Product overview: CSD17579Q3AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14.2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14.2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17579Q3AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17579Q3AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17579Q3AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17579Q3AT
MOSFET N-CH 30V 20A 8VSON

MOSFET N-CH 30V 20A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V NCh NexFET Pwr MOSFET

MOSFET 30V NCh NexFET Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17579Q3AT 296-38463-1-ND 1030619-CSD17579Q3AT 278-CSD17579Q3AT CSD17579Q3AT CSD17579Q3AT
Product Name CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17579Q3AT 30V 14.2mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts
rDS(on) 0.0142 ohms
IDSS 106000 milliamps
QG 5.3 nC
Unlock Full Specs
to access all available technical data