Infineon Technologies AG Single FETs, MOSFETs AUIRFU8401

Description
20V-40V N-Channel Automotive MOSFET
Request a Quote Datasheet
Description
20V-40V N-Channel Automotive MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AUIRFU8401 - Rochester Electronics
Newburyport, MA, United States
20V-40V N-Channel Automotive MOSFET

20V-40V N-Channel Automotive MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - IRAUIRFU8401-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRAUIRFU8401-ND
Single FETs, MOSFETs IRAUIRFU8401-ND
N-Channel 40V 100A (Tc) 79W (Tc) Through Hole I-PAK

N-Channel 40V 100A (Tc) 79W (Tc) Through Hole I-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFU8401 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFU8401
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFU8401
MOSFET N-CH 40V 100A IPAK

MOSFET N-CH 40V 100A IPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Auto 40V N-Ch FET 3.2mOhm 100A

MOSFET Auto 40V N-Ch FET 3.2mOhm 100A

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number AUIRFU8401 IRAUIRFU8401-ND AUIRFU8401 AUIRFU8401
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
RF Power Transistor - 1112250 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details