The BSZ065N03LSATMA1 is an N-channel MOSFET designed for high-performance buck converters in server and VGA applications. It is packaged in a PG-TSDSON-8 (fused leads) case and is RoHS compliant and halogen-free according to IEC 61249-2-21. The device has a maximum continuous drain current of 40 A at 25 °C with V_GS = 10 V, a drain-source on-resistance of 6.5 mΩ max at V_GS = 10 V and 8.6 mΩ max at V_GS = 4.5 V, and a drain-source breakdown voltage of 30 V. It is 100% avalanche tested with a single-pulse avalanche energy rating of 16 mJ. The thermal resistance from junction to case is 4.9 K/W, and the operating and storage temperature range is -55 °C to 150 °C. The part is qualified according to JEDEC standards for target applications.
Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:26W; No. of Pins:8Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 29AC2880 |
| Product Name | Channel Type Infineon |
| Package Type | TO-3 |