Nexperia B.V. N-channel TrenchMOS standard level FET BUK761R7-40E,118

Description
Standard level N-channel MOSFET in a SOT404A package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits AEC-Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V Automotive systems Electric and electro-hydraulic power steering Motors, lamps and solenoid control Start-Stop micro-hybrid applications Transmission control Ultra high performance power switching
Request a Quote
Description
Standard level N-channel MOSFET in a SOT404A package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits AEC-Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V Automotive systems Electric and electro-hydraulic power steering Motors, lamps and solenoid control Start-Stop micro-hybrid applications Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel TrenchMOS standard level FET in a D2PAK (SOT404A) package, designed for high performance automotive applications and AEC Q101 compliant. It has a drain-source voltage rating of 40 V, a continuous drain current of 120 A at 25 °C mounting base temperature, and a total power dissipation of 324 W at 25 °C. The device features an on-state resistance of 1.32 to 1.6 mΩ at 25 °C, a junction temperature range of -55 to 175 °C, and is rated for repetitive avalanche energy up to 801 mJ. The gate-source threshold voltage exceeds 1 V at 175 °C.

Datasheet Summary
Powered by GS/AI

N-channel TrenchMOS standard level FET in a D2PAK (SOT404A) package, designed for high performance automotive applications and AEC Q101 compliant. It has a drain-source voltage rating of 40 V, a continuous drain current of 120 A at 25 °C mounting base temperature, and a total power dissipation of 324 W at 25 °C. The device features an on-state resistance of 1.32 to 1.6 mΩ at 25 °C, a junction temperature range of -55 to 175 °C, and is rated for repetitive avalanche energy up to 801 mJ. The gate-source threshold voltage exceeds 1 V at 175 °C.

Suppliers

Company
Product
Description
Supplier Links
N-channel TrenchMOS standard level FET - BUK761R7-40E,118 - Nexperia B.V.
Nijmegen, Netherlands
N-channel TrenchMOS standard level FET
BUK761R7-40E,118
N-channel TrenchMOS standard level FET BUK761R7-40E,118
Standard level N-channel MOSFET in a SOT404A package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits AEC-Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V Automotive systems Electric and electro-hydraulic power steering Motors, lamps and solenoid control Start-Stop micro-hybrid applications Transmission control Ultra high performance power switching

Standard level N-channel MOSFET in a SOT404A package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • AEC-Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) rating of greater than 1 V at 175 °C

Applications

  • 12 V Automotive systems
  • Electric and electro-hydraulic power steering
  • Motors, lamps and solenoid control
  • Start-Stop micro-hybrid applications
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Singapore, Singapore
40V 120A MOSFET Transistor
278-BUK761R7-40E,118
40V 120A MOSFET Transistor 278-BUK761R7-40E,118
40V 120A N-CH Power MOSFET, D2PAK, SMT Product overview: BUK761R7-40E,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK761R7-40E,118 can be used for catalog matching and distributor lookup.

40V 120A N-CH Power MOSFET, D2PAK, SMT Product overview: BUK761R7-40E,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK761R7-40E,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-1088-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1088-2-ND
Single FETs, MOSFETs 1727-1088-2-ND
N-Channel 40V 120A (Tc) 324W (Tc) Surface Mount D2PAK

N-Channel 40V 120A (Tc) 324W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1018685-BUK761R7-40E,118 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1018685-BUK761R7-40E,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1018685-BUK761R7-40E,118
Win Source Part Number: 1018685-BUK761R7-40E ,118 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchMOS™ Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Rds On (Max) @ Id, Vgs: 1.6mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 324W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Gate Charge (Qg) (Max) @ Vgs: 118 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9700 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 2156-BUK761R7-40E,11 8-NEX,1727-1088-1,17 27-1088-2,568-10241- 1,568-10241-2,568-10 241-2-ND,1727-1088-6 ,BUK761R7-40E,118-ND ,568-10241-1-ND,NEXN EXBUK761R7-40E,118,5 68-10241-6-ND,934066 432118,568-10241-6 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1018685-BUK761R7-40E,118
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Rds On (Max) @ Id, Vgs: 1.6mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 324W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Gate Charge (Qg) (Max) @ Vgs: 118 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9700 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 2156-BUK761R7-40E,118-NEX,1727-1088-1,1727-1088-2,568-10241-1,568-10241-2,568-10241-2-ND,1727-1088-6,BUK761R7-40E,118-ND,568-10241-1-ND,NEXNEXBUK761R7-40E,118,568-10241-6-ND,934066432118,568-10241-6
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK761R7-40E,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK761R7-40E,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK761R7-40E,118
MOSFET N-CH 40V 120A D2PAK

MOSFET N-CH 40V 120A D2PAK

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK761R7-40E,118 278-BUK761R7-40E,118 1727-1088-2-ND 1018685-BUK761R7-40E,118 BUK761R7-40E,118
Product Name N-channel TrenchMOS standard level FET 40V 120A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT404A SOT404A TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data