The ALD910023SALI is a dual supercapacitor auto-balancing MOSFET array designed to balance leakage currents in two series-connected supercapacitors. It is packaged in an 8-pin SOIC with dimensions of 4.69 to 5.00 mm in length, 3.50 to 4.05 mm in width, and a pin pitch of 1.27 mm. Each SAB MOSFET has a precision gate threshold voltage of 2.30 V at 1 µA drain-source current and operates with an exponential current response to input voltage, ranging from under 0.3 nA to over 1000 µA. The device supports a maximum drain-source voltage of 10.6 V and a maximum operating current of 80 mA. It is rated for industrial temperature operation from -40°C to +85°C and features near-zero additional leakage currents and zero leakage at 0.3 V below rated voltages.
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
MOSFET DUAL SAB 10.6V 8SOIC
MOSFET Dual SAB MOSFET ARRAY VT=2.30V
| Advanced Linear Devices, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ALD910023SALI | ALD910023SALI | ALD910023SALI |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | Discrete Semiconductor Products - Transistors - Special Purpose | MOSFET |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10.6 volts |