Texas Instruments CSD18537NQ5A 60-V N-Channel NexFET? Power MOSFET CSD18537NQ5A

Description
60-V N-Channel NexFET? Power MOSFET 8-VSONP -55 to 150
Request a Quote
Description
60-V N-Channel NexFET? Power MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

60-V N-channel NexFET power MOSFET in a 5 mm × 6 mm SON package, designed for power conversion applications with a drain-to-source on-resistance of 10 mΩ at VGS=10 V and 13 mΩ at VGS=6 V, a total gate charge of 14 nC at 10 V, and a pulsed drain current capability of 151 A. The device is rated for continuous drain current up to 54 A at TC=25°C and has an avalanche energy rating of 55 mJ. It operates from -55°C to 150°C and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

60-V N-channel NexFET power MOSFET in a 5 mm × 6 mm SON package, designed for power conversion applications with a drain-to-source on-resistance of 10 mΩ at VGS=10 V and 13 mΩ at VGS=6 V, a total gate charge of 14 nC at 10 V, and a pulsed drain current capability of 151 A. The device is rated for continuous drain current up to 54 A at TC=25°C and has an avalanche energy rating of 55 mJ. It operates from -55°C to 150°C and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
CSD18537NQ5A 60-V N-Channel NexFET? Power MOSFET - CSD18537NQ5A - Texas Instruments
Dallas, TX, United States
CSD18537NQ5A 60-V N-Channel NexFET? Power MOSFET
CSD18537NQ5A
CSD18537NQ5A 60-V N-Channel NexFET? Power MOSFET CSD18537NQ5A
60-V N-Channel NexFET? Power MOSFET 8-VSONP -55 to 150

60-V N-Channel NexFET? Power MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-36455-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-36455-2-ND
Single FETs, MOSFETs 296-36455-2-ND
N-Channel 60V 50A (Tc) 3.2W (Ta), 75W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 50A (Tc) 3.2W (Ta), 75W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-36455-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-36455-6-ND
Single FETs, MOSFETs 296-36455-6-ND
N-Channel 60V 50A (Tc) 3.2W (Ta), 75W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 50A (Tc) 3.2W (Ta), 75W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-36455-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-36455-1-ND
Single FETs, MOSFETs 296-36455-1-ND
N-Channel 60V 50A (Tc) 3.2W (Ta), 75W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 50A (Tc) 3.2W (Ta), 75W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Singapore, Singapore
N-Channel 13 mOhm MOSFET Transistor
278-CSD18537NQ5A
N-Channel 13 mOhm MOSFET Transistor 278-CSD18537NQ5A
60-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 13 mOhm 8-VSONP -55 to 150 Product overview: CSD18537NQ5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 13 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 13 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18537NQ5A can be used for catalog matching and distributor lookup.

60-V, N channel NexFET™ power MOSFET, single SON 5 mm x 6 mm, 13 mOhm 8-VSONP -55 to 150 Product overview: CSD18537NQ5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 13 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 13 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18537NQ5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18537NQ5A - 143303-CSD18537NQ5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18537NQ5A
143303-CSD18537NQ5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18537NQ5A 143303-CSD18537NQ5A
Manufacturer: Texas Instruments Win Source Part Number: 143303-CSD18537NQ5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta), 75W (Tc) Family Name: CSD18537NQ5A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 11A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 1480pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 13 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): TPCA8049-H(TE12L,Q); TPCA8086(L1Q,O); TPH11006NL; TPCA8049-H(TE12LQM); Introduction Date: July 11, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143303-CSD18537NQ5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta), 75W (Tc)
Family Name: CSD18537NQ5A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 11A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 1480pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): TPCA8049-H(TE12L,Q); TPCA8086(L1Q,O); TPH11006NL; TPCA8049-H(TE12LQM);
Introduction Date: July 11, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N-Channel NexFET Pwr MOSFET

MOSFET 60V N-Channel NexFET Pwr MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD18537NQ5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18537NQ5A
Single FETs, MOSFETs CSD18537NQ5A
MOSFET N-CH 60V 50A 8VSON

MOSFET N-CH 60V 50A 8VSON

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 50A, Vsonp-8; Transistor Polarity Texas Instruments - 28AH2100 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 50A, Vsonp-8; Transistor Polarity Texas Instruments
28AH2100
Mosfet, N-Ch, 60V, 50A, Vsonp-8; Transistor Polarity Texas Instruments 28AH2100
MOSFET, N-CH, 60V, 50A, VSONP-8; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.01ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 60V, 50A, VSONP-8; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.01ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18537NQ5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18537NQ5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18537NQ5A
MOSFET N-CH 60V 50A 8VSON

MOSFET N-CH 60V 50A 8VSON

Supplier's Site
Transistor - 87958284 - Radwell International
Willingboro, NJ, United States
Transistor
87958284
Transistor 87958284
(PRICE/TC), MOSFET, N-CH, 60V, 50A, VSONP-8; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:50A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.01OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3V; POWER DISSIPATION ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), MOSFET, N-CH, 60V, 50A, VSONP-8; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:50A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.01OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:3V; POWER DISSIPATION ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number CSD18537NQ5A 296-36455-2-ND 278-CSD18537NQ5A 143303-CSD18537NQ5A CSD18537NQ5A CSD18537NQ5A 28AH2100 CSD18537NQ5A 87958284
Product Name CSD18537NQ5A 60-V N-Channel NexFET? Power MOSFET Single FETs, MOSFETs N-Channel 13 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18537NQ5A MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 60V, 50A, Vsonp-8; Transistor Polarity Texas Instruments Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
IDSS 72000 milliamps 50000 milliamps 50000 milliamps
QG 14 nC
Package Type SON5x6 8-PowerTDFN SOT3; 8-SON (5x6) 8-PowerTDFN TO-3 Surface Mount
Unlock Full Specs
to access all available technical data