Qorvo
RF Switches
QPC8010QTR7
Description
HI POWER SOI SPDT-AUTO
Request a Quote
Email Supplier
Datasheet
Description
HI POWER SOI SPDT-AUTO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
2312-QPC8010QTR7TR-ND |
|
Product Name
|
RF Switches |
|
Package Type
|
Surface Mount; 12-UFQFN Exposed Pad
|
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
|
Frequency Range
|
5 to 6000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; 16-VQFN Exposed Pad
Operating Temperature
-40 to 105 C (-40 to 221 F)
Frequency Range
5 to 3000 MHz
View Details
Package Type
Surface Mount; QFN, 9L
Frequency Range
400 to 3800 MHz
Type
SP3T (R)
View Details
2 suppliers
Control Interface
GPIO
Frequency Range
400 to 6000 MHz
Type
2xSPST
View Details
Crane Aerospace & Electronics
Frequency Range
5 to 1000 MHz
Insertion Loss
2 dB
Isolation
45 dB
View Details