Advanced Linear Devices, Inc. 2-Channel SAB PCB with one mounted ALD910023SALI SABMB223

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB223 is a 2-channel supercapacitor auto-balancing PCB with an ALD910023SALI SAB MOSFET installed, designed to balance two series-connected supercapacitors with near-zero power dissipation. It features a compact 0.6 in. by 1.0 in. form factor with mounting holes and a single 8-lead SOIC footprint. The board operates within an industrial temperature range of -40°C to +85°C and is RoHS compliant. It supports cascading with other SABMBXX boards to balance larger supercapacitor stacks. The ALD910023SALI is rated for a maximum reverse bias diode current of 80 mA per MOSFET and includes optional TO277 footprints for external Schottky clamping diodes. The device is designed for use in energy harvesting and battery-powered applications where long-term leakage current balancing is critical.

Datasheet Summary
Powered by GS/AI

The SABMB223 is a 2-channel supercapacitor auto-balancing PCB with an ALD910023SALI SAB MOSFET installed, designed to balance two series-connected supercapacitors with near-zero power dissipation. It features a compact 0.6 in. by 1.0 in. form factor with mounting holes and a single 8-lead SOIC footprint. The board operates within an industrial temperature range of -40°C to +85°C and is RoHS compliant. It supports cascading with other SABMBXX boards to balance larger supercapacitor stacks. The ALD910023SALI is rated for a maximum reverse bias diode current of 80 mA per MOSFET and includes optional TO277 footprints for external Schottky clamping diodes. The device is designed for use in energy harvesting and battery-powered applications where long-term leakage current balancing is critical.

Suppliers

Company
Product
Description
Supplier Links
2-Channel SAB PCB with one mounted ALD910023SALI - SABMB223 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
2-Channel SAB PCB with one mounted ALD910023SALI
SABMB223
2-Channel SAB PCB with one mounted ALD910023SALI SABMB223
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB223
Product Name 2-Channel SAB PCB with one mounted ALD910023SALI
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212902PAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
4 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212904SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
4 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR - ALD310708PCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type PDIP16
View Details
4 suppliers
FET, MOSFET Arrays - ALD1115MAL-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers