Infineon Technologies AG RF Amplifiers BGA9H1MN9E6329XTSA1

Description
IC AMP 4G/5G 1.4-2.7GHZ TSNP9-2
Request a Quote Datasheet
Description
IC AMP 4G/5G 1.4-2.7GHZ TSNP9-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 448-BGA9H1MN9E6329XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
IC AMP 4G/5G 1.4-2.7GHZ TSNP9-2

IC AMP 4G/5G 1.4-2.7GHZ TSNP9-2

Buy Now Datasheet
RF Amplifiers - 448-BGA9H1MN9E6329XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
IC AMP 4G/5G 1.4-2.7GHZ TSNP9-2

IC AMP 4G/5G 1.4-2.7GHZ TSNP9-2

Buy Now Datasheet
RF Amplifiers - 448-BGA9H1MN9E6329XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 4G, 5G 1.4GHz ~ 2.7GHz PG-TSNP-9-2

RF Amplifier IC 4G, 5G 1.4GHz ~ 2.7GHz PG-TSNP-9-2

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGA9H1MN9E6329XTSA1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BGA9H1MN9E6329XTSA1
RF and Wireless - RF Amplifiers BGA9H1MN9E6329XTSA1
IC AMP 4G/5G 1.4-2.7GHZ TSNP9-2

IC AMP 4G/5G 1.4-2.7GHZ TSNP9-2

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 448-BGA9H1MN9E6329XTSA1CT-ND BGA9H1MN9E6329XTSA1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 1400 to 2700 MHz 1400 to 2700 MHz
Minimum Gain 20.5 dB ? to 20.5 dB
Maximum Gain 20.5 dB 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZFL-1000VHB+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details