Infineon Technologies AG RF Amplifiers BGA777L7E6327XTSA1

Description
RF Amplifier IC UMTS 2.3GHz, 2.7GHz PG-TSLP-7-1
Request a Quote Datasheet
Description
RF Amplifier IC UMTS 2.3GHz, 2.7GHz PG-TSLP-7-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BGA777L7E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC UMTS 2.3GHz, 2.7GHz PG-TSLP-7-1

RF Amplifier IC UMTS 2.3GHz, 2.7GHz PG-TSLP-7-1

Buy Now Datasheet
RF and Wireless - RF Amplifiers BGA777L7E6327XTSA1
IC AMP UMTS 2.3/2.7GHZ TSLP7-1

IC AMP UMTS 2.3/2.7GHZ TSLP7-1

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number BGA777L7E6327XTSA1TR-ND BGA777L7E6327XTSA1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 2300 to 2700 MHz
Minimum Gain 16.8 dB ? to 16.8 dB
Maximum Gain 16.8 dB 16.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
15-50 GHz GaAs Surface Mount LO Driver Amplifier - AMM-10202PSM - Marki Microwave LLC
Specs
Frequency Range 15000 to 50000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details