Infineon Technologies AG GPS / GLONASS / COMPASS LNA BGA711N7

Description
The BGA711N7 is a low current single-band low noise amplifier MMIC for UMTS bands I, IV and X. The LNA is based upon Infineon’s proprietary and cost-effective SiGe:C technology and comes in low profile TSNP-7-1 or TSNP-7-2 leadless green packages. Because the matching is off chip, the 2100 MHz path can be easily converted into a 1900 MHz path by optimizing the input and output matching network. This document specifies the electrical parameters, pinout, application circuit and packaging of the chip. Summary of Features: - Gain: 17 / -8 dB in high / low gain mode - Noise figure: 1.1 dB in high gain mode - Supply current: 3.6 / 0.5 mA in high / low gain mode - Standby mode (< 2 μA typ.) - Output internally matched to 50 ω - Inputs pre-matched to 50 ω - 2 kV HBM ESD protection - Low external component count - Small leadless TSNP-7-1 / TSNP-7-2 packages (2.0 x 1.3 x 0.39 mm) - Pb-free (RoHS compliant) package Target Applications: - LNA for LTE and 3G systems
Request a Quote
Description
The BGA711N7 is a low current single-band low noise amplifier MMIC for UMTS bands I, IV and X. The LNA is based upon Infineon’s proprietary and cost-effective SiGe:C technology and comes in low profile TSNP-7-1 or TSNP-7-2 leadless green packages. Because the matching is off chip, the 2100 MHz path can be easily converted into a 1900 MHz path by optimizing the input and output matching network. This document specifies the electrical parameters, pinout, application circuit and packaging of the chip. Summary of Features: - Gain: 17 / -8 dB in high / low gain mode - Noise figure: 1.1 dB in high gain mode - Supply current: 3.6 / 0.5 mA in high / low gain mode - Standby mode (< 2 μA typ.) - Output internally matched to 50 ω - Inputs pre-matched to 50 ω - 2 kV HBM ESD protection - Low external component count - Small leadless TSNP-7-1 / TSNP-7-2 packages (2.0 x 1.3 x 0.39 mm) - Pb-free (RoHS compliant) package Target Applications: - LNA for LTE and 3G systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BGA711N7 is a single-band low noise amplifier MMIC for 3G, 3.5G, and 4G applications, based on Infineon's SiGe:C technology. It is packaged in a leadless TSNP-7-1 case measuring 2.0 x 1.3 x 0.39 mm and is Pb-free and RoHS compliant. The device provides a gain of 17 dB and a noise figure of 1.1 dB in high gain mode at 2.14 GHz, with supply current of 3.6 mA in high gain and 0.5 mA in low gain mode. Standby current is less than 2 μA typ. Both input and output are pre-matched to 50 Ω, and it includes 2 kV HBM ESD protection. Control pins enable gain and band selection, and the package paddle must be RF grounded.

Datasheet Summary
Powered by GS/AI

The BGA711N7 is a single-band low noise amplifier MMIC for 3G, 3.5G, and 4G applications, based on Infineon's SiGe:C technology. It is packaged in a leadless TSNP-7-1 case measuring 2.0 x 1.3 x 0.39 mm and is Pb-free and RoHS compliant. The device provides a gain of 17 dB and a noise figure of 1.1 dB in high gain mode at 2.14 GHz, with supply current of 3.6 mA in high gain and 0.5 mA in low gain mode. Standby current is less than 2 μA typ. Both input and output are pre-matched to 50 Ω, and it includes 2 kV HBM ESD protection. Control pins enable gain and band selection, and the package paddle must be RF grounded.

Suppliers

Company
Product
Description
Supplier Links
GPS / GLONASS / COMPASS LNA - BGA711N7 - Infineon Technologies AG
Neubiberg, Germany
GPS / GLONASS / COMPASS LNA
BGA711N7
GPS / GLONASS / COMPASS LNA BGA711N7
The BGA711N7 is a low current single-band low noise amplifier MMIC for UMTS bands I, IV and X. The LNA is based upon Infineon’s proprietary and cost-effective SiGe:C technology and comes in low profile TSNP-7-1 or TSNP-7-2 leadless green packages. Because the matching is off chip, the 2100 MHz path can be easily converted into a 1900 MHz path by optimizing the input and output matching network. This document specifies the electrical parameters, pinout, application circuit and packaging of the chip. Summary of Features: - Gain: 17 / -8 dB in high / low gain mode - Noise figure: 1.1 dB in high gain mode - Supply current: 3.6 / 0.5 mA in high / low gain mode - Standby mode (< 2 μA typ.) - Output internally matched to 50 ω - Inputs pre-matched to 50 ω - 2 kV HBM ESD protection - Low external component count - Small leadless TSNP-7-1 / TSNP-7-2 packages (2.0 x 1.3 x 0.39 mm) - Pb-free (RoHS compliant) package Target Applications: - LNA for LTE and 3G systems

The BGA711N7 is a low current single-band low noise amplifier MMIC for UMTS bands I, IV and X. The LNA is based upon Infineon’s proprietary and cost-effective SiGe:C technology and comes in low profile TSNP-7-1 or TSNP-7-2 leadless green packages. Because the matching is off chip, the 2100 MHz path can be easily converted into a 1900 MHz path by optimizing the input and output matching network. This document specifies the electrical parameters, pinout, application circuit and packaging of the chip.
Summary of Features:
- Gain: 17 / -8 dB in high / low gain mode
- Noise figure: 1.1 dB in high gain mode
- Supply current: 3.6 / 0.5 mA in high / low gain mode
- Standby mode (< 2 μA typ.)
- Output internally matched to 50 Ω
- Inputs pre-matched to 50 Ω
- 2 kV HBM ESD protection
- Low external component count
- Small leadless TSNP-7-1 / TSNP-7-2 packages (2.0 x 1.3 x 0.39 mm)
- Pb-free (RoHS compliant) package
Target Applications:
- LNA for LTE and 3G systems

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Amplifiers - BGA711N7
1153414-BGA711N7
RF Amplifiers - BGA711N7 1153414-BGA711N7
Manufacturer: Infineon Technologies Win Source Part Number: 1153414-BGA711N7 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1153414-BGA711N7
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number BGA711N7 1153414-BGA711N7
Product Name GPS / GLONASS / COMPASS LNA RF Amplifiers - BGA711N7
RoHS Compliant RoHS
Frequency Range 2100 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA713N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 700 MHz
Minimum Gain 15.5 dB
View Details
2 suppliers
RF Amplifiers - 448-BGAP2S30AE6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 3300 to 4200 MHz
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers - 448-BGA9H1BN6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 2300 to 2700 MHz
View Details
2 suppliers