Infineon Technologies AG RF Amplifiers BGA622E6820HTSA1

Description
RF Amplifier IC Cellular, GSM, DCS, PCS, UMTS, ISM, WLAN, WLL 500MHz ~ 6GHz PG-SOT343-3D
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, GSM, DCS, PCS, UMTS, ISM, WLAN, WLL 500MHz ~ 6GHz PG-SOT343-3D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BGA622E6820HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Cellular, GSM, DCS, PCS, UMTS, ISM, WLAN, WLL 500MHz ~ 6GHz PG-SOT343-3D

RF Amplifier IC Cellular, GSM, DCS, PCS, UMTS, ISM, WLAN, WLL 500MHz ~ 6GHz PG-SOT343-3D

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - BGA622E6820HTSA1
100359-BGA622E6820HTSA1
RF Amplifiers - BGA622E6820HTSA1 100359-BGA622E6820HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 100359-BGA622E6820HT SA1 Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 500MHz to 6GHz Gain: 15dB Noise Figure: 1dB P1dB: -16.5dBm RF Type: Cellular, GSM, DCS, PCS, UMTS, ISM, WLAN, WLL Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: PG-SOT343-4 Supply Voltage - Operating: 3.5V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 100359-BGA622E6820HTSA1
Packaging: Reel - TR
Test Frequency: 1.575GHz
Frequency: 500MHz to 6GHz
Gain: 15dB
Noise Figure: 1dB
P1dB: -16.5dBm
RF Type: Cellular, GSM, DCS, PCS, UMTS, ISM, WLAN, WLL
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: PG-SOT343-4
Supply Voltage - Operating: 3.5V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGA622E6820HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGA622E6820HTSA1
RF and Wireless - RF Amplifiers BGA622E6820HTSA1
IC AMP CELL 500MHZ-6GHZ SOT343-3

IC AMP CELL 500MHZ-6GHZ SOT343-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number BGA622E6820HTSA1TR-ND 100359-BGA622E6820HTSA1 BGA622E6820HTSA1
Product Name RF Amplifiers RF Amplifiers - BGA622E6820HTSA1 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, GSM, DCS, PCS, UMTS, ISM, WLAN, WLL RF Microwave
Frequency Range 500 to 6000 MHz 500 to 6000 MHz 500 to 6000 MHz
Minimum Gain 15 dB 15 dB ? to 15 dB
Maximum Gain 15 dB 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.2 GHz CATV Line Amplifier MMIC - ACA1212 - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.5 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details
DC - 3500 MHz Cascadable Gain Block - AG602-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
2-24 Ghz Distributed Amplifier - ADM-9027CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 24000 MHz
Package Type bare-die
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details