Infineon Technologies AG RF Amplifiers - BGA615L7 BGA615L7

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1153409-BGA615L7 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1153409-BGA615L7 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA615L7
1153409-BGA615L7
RF Amplifiers - BGA615L7 1153409-BGA615L7
Manufacturer: Infineon Technologies Win Source Part Number: 1153409-BGA615L7 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1153409-BGA615L7
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1153409-BGA615L7
Product Name RF Amplifiers - BGA615L7
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 18 GHz, 50Ω, Ceramic - CMA-183L+ - Mini-Circuits
Specs
MMIC Tech. MMIC
Package Type Surface Mount
Nominal Impedance 50
View Details