Infineon Technologies AG General Purpose LNAs BGA420

Description
Si-MMIC-Amplifier in SIEGET® 25-Technologie Summary of Features: - Cascadable 50 ω-gain block - Unconditionally stable - Gain |S21|2 = 13 dB at 1.8 GHz IP3out = +13 dBm at 1.8 GHz (VD = 3 V, ID = typ. 6.7 mA) - Noise figure NF = 2.2 dB at 1.8 GHz - Reverse isolation > 28 dB and return loss IN / OUT > 12 dB at 1.8 GHz - Pb-free (RoHS compliant) package
Request a Quote Datasheet
Description
Si-MMIC-Amplifier in SIEGET® 25-Technologie Summary of Features: - Cascadable 50 ω-gain block - Unconditionally stable - Gain |S21|2 = 13 dB at 1.8 GHz IP3out = +13 dBm at 1.8 GHz (VD = 3 V, ID = typ. 6.7 mA) - Noise figure NF = 2.2 dB at 1.8 GHz - Reverse isolation > 28 dB and return loss IN / OUT > 12 dB at 1.8 GHz - Pb-free (RoHS compliant) package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose LNAs - BGA420 - Infineon Technologies AG
Neubiberg, Germany
General Purpose LNAs
BGA420
General Purpose LNAs BGA420
Si-MMIC-Amplifier in SIEGET® 25-Technologie Summary of Features: - Cascadable 50 ω-gain block - Unconditionally stable - Gain |S21|2 = 13 dB at 1.8 GHz IP3out = +13 dBm at 1.8 GHz (VD = 3 V, ID = typ. 6.7 mA) - Noise figure NF = 2.2 dB at 1.8 GHz - Reverse isolation > 28 dB and return loss IN / OUT > 12 dB at 1.8 GHz - Pb-free (RoHS compliant) package

Si-MMIC-Amplifier in SIEGET® 25-Technologie
Summary of Features:
- Cascadable 50 Ω-gain block
- Unconditionally stable
- Gain |S21|2 = 13 dB at 1.8 GHz IP3out = +13 dBm at 1.8 GHz (VD = 3 V, ID = typ. 6.7 mA)
- Noise figure NF = 2.2 dB at 1.8 GHz
- Reverse isolation > 28 dB and return loss IN / OUT > 12 dB at 1.8 GHz
- Pb-free (RoHS compliant) package

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Amplifiers
Product Number BGA420
Product Name General Purpose LNAs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 13 dB
Maximum Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA231L7E6327 - 713790-BGA231L7E6327 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers
GPS / GLONASS / COMPASS LNA - BGA777N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2300 to 2700 MHz
Minimum Gain 15.7 dB
View Details
2 suppliers
RF Amplifiers - BGA715L7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz
View Details
3 suppliers
RF Amplifiers - BGA231N7E6327XTSA2TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1550 to 1615 MHz
View Details
3 suppliers