Infineon Technologies AG RF Amplifiers BGA 619 E6327

Description
RF Amplifier IC CDMA, CDMA2000, PCS 1.9GHz PG-TSLP-7-1
Request a Quote Datasheet
Description
RF Amplifier IC CDMA, CDMA2000, PCS 1.9GHz PG-TSLP-7-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BGA619E6327-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
BGA619E6327-ND
RF Amplifiers BGA619E6327-ND
RF Amplifier IC CDMA, CDMA2000, PCS 1.9GHz PG-TSLP-7-1

RF Amplifier IC CDMA, CDMA2000, PCS 1.9GHz PG-TSLP-7-1

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - BGA 619 E6327
913321-BGA 619 E6327
RF Amplifiers - BGA 619 E6327 913321-BGA 619 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 913321-BGA 619 E6327 Features: RF Amplifier IC CDMA, CDMA2000, PCS 1.9GHz PG-TSLP-7-1 Package: Reel - TR Package: 6-XFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: PG-TSLP-7-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: BGA 619 E6327-ND, BGA619E6327, BGA619E6327XT, SP000014629

Manufacturer: Infineon Technologies
Win Source Part Number: 913321-BGA 619 E6327
Features: RF Amplifier IC CDMA, CDMA2000, PCS 1.9GHz PG-TSLP-7-1
Package: Reel - TR
Package: 6-XFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: PG-TSLP-7-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: BGA 619 E6327-ND, BGA619E6327, BGA619E6327XT, SP000014629

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number BGA619E6327-ND 913321-BGA 619 E6327
Product Name RF Amplifiers RF Amplifiers - BGA 619 E6327
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, CDMA2000, PCS RF Microwave
Frequency Range 1900 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
22 - 57 GHz GaAs Driver Amplifier - AMM-8211PSM - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details