The ALD114913PAL is an 8-pin plastic DIP package dual N-channel depletion mode MOSFET array designed for low-voltage, precision analog applications. It is normally on with a gate threshold voltage of -1.30V ±0.04V and exhibits a typical on-resistance of 1.3 kΩ at VGS = 0 V. The devices feature matched characteristics with a VGS(th) mismatch of 20 mV maximum, input impedance of 10^12 Ω, and low input capacitance of 2.5 pF. Operating temperature range is 0°C to +70°C. The package dimensions are 9.40 mm to 11.68 mm in length, 5.59 mm to 7.11 mm in width, with a lead pitch of 2.29 mm to 2.79 mm.
MOSFET Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Through Hole 8-PDIP
Mosfet Array 2 N-Channel (Dual) Matched Pair 10.6V 12mA, 3mA 500mW Through Hole 8-PDIP
MOSFET 2N-CH 10.6V 8DIP
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | ALD114913PAL | 1014-1065-ND | ALD114913PAL |
| Product Name | Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Depletion; Precision Depletion Mode | ||
| V(BR)DSS | 10 volts | ||
| IDSS | 3 milliamps |