Advanced Linear Devices, Inc. QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY ALD910028SALI

Description
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Request a Quote
Description
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALD910028SALI is a dual supercapacitor auto-balancing MOSFET array designed for leakage current balancing in series-connected supercapacitor stacks. It is packaged in an 8-pin SOIC, measuring 4.69 to 5.00 mm in length and 3.50 to 4.05 mm in width. Each of its two SAB MOSFETs has a precision gate threshold voltage of 2.80 V at IDS(ON) = 1 µA, with output current ranging from 0.1 nA to 10 mA depending on input voltage. The device operates from -40°C to +85°C, supports up to 10.6 V drain-source voltage, and limits operating current to 80 mA. It features near-zero additional leakage currents and exponential current response to voltage. The part is RoHS-compliant and meets the industrial temperature range specified for the ALD9100xx series.

Datasheet Summary
Powered by GS/AI

The ALD910028SALI is a dual supercapacitor auto-balancing MOSFET array designed for leakage current balancing in series-connected supercapacitor stacks. It is packaged in an 8-pin SOIC, measuring 4.69 to 5.00 mm in length and 3.50 to 4.05 mm in width. Each of its two SAB MOSFETs has a precision gate threshold voltage of 2.80 V at IDS(ON) = 1 µA, with output current ranging from 0.1 nA to 10 mA depending on input voltage. The device operates from -40°C to +85°C, supports up to 10.6 V drain-source voltage, and limits operating current to 80 mA. It features near-zero additional leakage currents and exponential current response to voltage. The part is RoHS-compliant and meets the industrial temperature range specified for the ALD9100xx series.

Suppliers

Company
Product
Description
Supplier Links
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910028SALI - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY
ALD910028SALI
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY ALD910028SALI
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC

Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - ALD910028SALI - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Special Purpose
ALD910028SALI
Discrete Semiconductor Products - Transistors - Special Purpose ALD910028SALI
MOSFET DUAL SAB 10.6V 8SOIC

MOSFET DUAL SAB 10.6V 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Dual SAB MOSFET ARRAY VT=2.80V

MOSFET Dual SAB MOSFET ARRAY VT=2.80V

Buy Now Datasheet

Technical Specifications

  Advanced Linear Devices, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ALD910028SALI ALD910028SALI ALD910028SALI
Product Name QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY Discrete Semiconductor Products - Transistors - Special Purpose MOSFET
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
Unlock Full Specs
to access all available technical data