PNP general purpose transistor in an SC-70 (SOT323) package, with a maximum collector current of 100 mA, collector-emitter voltage of -45 V, emitter-base voltage of -6 V, and total power dissipation of 200 mW at 25 °C ambient temperature. The junction temperature rating is 150 °C. The device is suited for general purpose switching and amplification applications.
PNP general purpose transistor
Bipolar (BJT) Transistor PNP 45V 100mA 80MHz 200mW Surface Mount SOT-323
TRANS PNP 45V 0.1A SOT-323
TRANS PNP 45V 0.1A SOT-323
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2PB709ASW,115 | 1727-2PB709ASW,115TR-ND | 30AK0362 |
| Product Name | PNP general purpose transistor | Single Bipolar Transistors | Transistor, Bipolar Rohs Compliant Nexperia |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | TO-3 |
| IC(max) | -100 milliamps | ||
| VCEO | -45 volts | ||
| PD | 200 milliwatts |