Nexperia B.V. 65 V, 100 mA NPN general-purpose transistors BC846AW,135

Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846W SOT323 SC-70 BC856W BC846AW BC856AW BC846BW BC856BW Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846W SOT323 SC-70 BC856W BC846AW BC856AW BC846BW BC856BW Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors with a 65 V collector-emitter voltage and 100 mA collector current, housed in a SOT323 (SC-70) surface-mount package. The BC846AW variant offers a DC current gain (hFE) of 110 to 220 at VCE = 5 V and IC = 2 mA, with a collector-emitter saturation voltage of up to 400 mV at IC = 100 mA and IB = 5 mA. It shares the same thermal resistance of 625 K/W and operating temperature range of -65 °C to 150 °C as the series. Pin configuration is standard for SOT323 with base, emitter, and collector. Packaging is designed for reflow and wave soldering per standard SOT323 footprints.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors with a 65 V collector-emitter voltage and 100 mA collector current, housed in a SOT323 (SC-70) surface-mount package. The BC846AW variant offers a DC current gain (hFE) of 110 to 220 at VCE = 5 V and IC = 2 mA, with a collector-emitter saturation voltage of up to 400 mV at IC = 100 mA and IB = 5 mA. It shares the same thermal resistance of 625 K/W and operating temperature range of -65 °C to 150 °C as the series. Pin configuration is standard for SOT323 with base, emitter, and collector. Packaging is designed for reflow and wave soldering per standard SOT323 footprints.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA NPN general-purpose transistors - BC846AW,135 - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA NPN general-purpose transistors
BC846AW,135
65 V, 100 mA NPN general-purpose transistors BC846AW,135
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846W SOT323 SC-70 BC856W BC846AW BC856AW BC846BW BC856BW Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification

NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

BC846W

SOT323

SC-70

BC856W

BC846AW

BC856AW

BC846BW

BC856BW

Features and benefits

  • General-purpose transistors
  • SMD plastic package
  • Two different gain selections

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC846AW,135CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC846AW,135CT-ND
Single Bipolar Transistors 1727-BC846AW,135CT-ND
TRANS NPN 65V 0.1A SOT-323

TRANS NPN 65V 0.1A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC846AW,135DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC846AW,135DKR-ND
Single Bipolar Transistors 1727-BC846AW,135DKR-ND
TRANS NPN 65V 0.1A SOT-323

TRANS NPN 65V 0.1A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC846AW,135TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC846AW,135TR-ND
Single Bipolar Transistors 1727-BC846AW,135TR-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846AW,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846AW,135
TRANS NPN 65V 0.1A SOT323

TRANS NPN 65V 0.1A SOT323

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6393 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6393
Transistor, Bipolar Rohs Compliant Nexperia 28AK6393
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC846AW,135 1727-BC846AW,135CT-ND BC846AW,135 28AK6393
Product Name 65 V, 100 mA NPN general-purpose transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 TO-3
IC(max) 100 milliamps 100 milliamps
VCEO 65 volts 65 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1787091 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
50 V, 200 mA PNP general-purpose transistor - 2PB709BRL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -200 milliamps
VCEO -50 volts
View Details
2 suppliers
Single Bipolar Transistors - BC807-40LWF-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
Single Bipolar Transistors - BC847C/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers