Infineon Technologies AG Discrete Semiconductor Products BC818-16W E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 232175-BC818-16W E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC818-16W Alternative Parts (Cross-Reference): 2SCR502UB; 2SCR502UBTL; 2SCR502U3T106; 2SCR502U3HZGT106; Introduction Date: December 19, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 232175-BC818-16W E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC818-16W Alternative Parts (Cross-Reference): 2SCR502UB; 2SCR502UBTL; 2SCR502U3T106; 2SCR502U3HZGT106; Introduction Date: December 19, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 232175-BC818-16W E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
232175-BC818-16W E6327
Discrete Semiconductor Products 232175-BC818-16W E6327
Manufacturer: Infineon Technologies Win Source Part Number: 232175-BC818-16W E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC818-16W Alternative Parts (Cross-Reference): 2SCR502UB; 2SCR502UBTL; 2SCR502U3T106; 2SCR502U3HZGT106; Introduction Date: December 19, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 232175-BC818-16W E6327
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC818-16W
Alternative Parts (Cross-Reference): 2SCR502UB; 2SCR502UBTL; 2SCR502U3T106; 2SCR502U3HZGT106;
Introduction Date: December 19, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
25V 0.5A Bipolar Transistor
276-BC818-16W E6327
25V 0.5A Bipolar Transistor 276-BC818-16W E6327
Trans GP BJT NPN 25V 0.5A 3-Pin SOT-323 T/R Product overview: BC818-16W E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC818-16W E6327 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 25V 0.5A 3-Pin SOT-323 T/R Product overview: BC818-16W E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC818-16W E6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 232175-BC818-16W E6327 276-BC818-16W E6327
Product Name Discrete Semiconductor Products 25V 0.5A Bipolar Transistor
Package Type SOT3; SOT323
Unlock Full Specs
to access all available technical data