Nexperia B.V. 45 V, 100 mA NPN/PNP general-purpose double transistor BC847BPNH-QF

Description
NPN/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC847BSH-Q PNP/PNP complement: BC857BSH-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
NPN/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC847BSH-Q PNP/PNP complement: BC857BSH-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/PNP general-purpose double transistor in a TSSOP6 (SOT363) surface-mounted plastic package measuring 2.1 mm x 1.25 mm x 0.95 mm. Each transistor has a collector-emitter voltage rating of 45 V and a collector current of 100 mA, with a DC current gain ranging from 200 to 450 at V_CE = 5 V and I_C = 2 mA. The device supports junction temperatures up to 175 °C and is qualified to AEC-Q101 for automotive applications. Total power dissipation is rated at 400 mW per device at 25 °C ambient temperature.

Datasheet Summary
Powered by GS/AI

NPN/PNP general-purpose double transistor in a TSSOP6 (SOT363) surface-mounted plastic package measuring 2.1 mm x 1.25 mm x 0.95 mm. Each transistor has a collector-emitter voltage rating of 45 V and a collector current of 100 mA, with a DC current gain ranging from 200 to 450 at V_CE = 5 V and I_C = 2 mA. The device supports junction temperatures up to 175 °C and is qualified to AEC-Q101 for automotive applications. Total power dissipation is rated at 400 mW per device at 25 °C ambient temperature.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA NPN/PNP general-purpose double transistor - BC847BPNH-QF - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA NPN/PNP general-purpose double transistor
BC847BPNH-QF
45 V, 100 mA NPN/PNP general-purpose double transistor BC847BPNH-QF
NPN/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC847BSH-Q PNP/PNP complement: BC857BSH-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

NPN/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

NPN/NPN complement: BC847BSH-Q

PNP/PNP complement: BC857BSH-Q

Features and benefits

  • Low collector capacitance
  • Low collector-emitter saturation voltage
  • Closely matched current gain
  • Reduces number of components and board space
  • No mutual interference between the transistors
  • High-temperature applications up to 175 °C
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
 - BC847BPNH-QF - Rochester Electronics
Newburyport, MA, United States
45 V, 100 mA NPN/PNP general-purpose double transistor

45 V, 100 mA NPN/PNP general-purpose double transistor

Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-BC847BPNH-QFTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC847BPNH-QFTR-ND
Bipolar Transistor Arrays 1727-BC847BPNH-QFTR-ND
TRANS NPN/PNP 45V 100MA 6-TSSOP

TRANS NPN/PNP 45V 100MA 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-BC847BPNH-QFDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC847BPNH-QFDKR-ND
Bipolar Transistor Arrays 1727-BC847BPNH-QFDKR-ND
TRANS NPN/PNP 45V 100MA 6-TSSOP

TRANS NPN/PNP 45V 100MA 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-BC847BPNH-QFCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-BC847BPNH-QFCT-ND
Bipolar Transistor Arrays 1727-BC847BPNH-QFCT-ND
TRANS NPN/PNP 45V 100MA 6-TSSOP

TRANS NPN/PNP 45V 100MA 6-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey
Product Category Bipolar RF Transistors RF Transistors Transistors
Product Number BC847BPNH-QF BC847BPNH-QF 1727-BC847BPNH-QFTR-ND
Product Name 45 V, 100 mA NPN/PNP general-purpose double transistor Bipolar Transistor Arrays
Package Type SOT363-3 SOT363-3 SOT363 6-TSSOP, SC-88, SOT-363
IC(max) 100 milliamps
VCEO 45 volts
PD 270 milliwatts
hfe 450
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
NPN general purpose transistor - 2PD1820AR-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 50 volts
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers