BCR169T is a PNP silicon digital transistor with a built-in bias resistor of 4.7 kΩ, designed for switching, inverter, and driver circuits. It is packaged in SC75 case. The device has a collector-emitter voltage rating of 50 V, collector current of 100 mA, and total power dissipation of 250 mW at a case temperature of 109°C. The junction temperature rating is 150°C. The DC current gain ranges from 120 to 630, the collector-emitter saturation voltage is 0.3 V maximum, and the transition frequency is 200 MHz. The storage temperature range is -65°C to 150°C.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 250mW Surface Mount PG-SC-75
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BCR169TE6327-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |