The SABMB623 is a 6-channel printed circuit board with three ALD910023SALI supercapacitor auto-balancing MOSFETs installed, designed for balancing up to six series-connected supercapacitors with near-zero additional power dissipation. The board measures 0.6 in. by 1.6 in. and features three 8-lead SOIC footprints, mounting holes, and optional external Schottky diode footprints for transient clamping. It is rated for the industrial temperature range of -40°C to +85°C and complies with RoHS standards. The board can be cascaded with other SABMBXX boards to balance larger supercapacitor stacks.
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
| Advanced Linear Devices, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | SABMB623 |
| Product Name | 6-Channel SAB PCB with three mounted ALD910023SALI |