The 2EDL5023U2D is a high-side and low-side gate driver IC designed to drive MOSFETs in synchronous buck or half-bridge configurations, with a maximum bootstrap voltage of 120 V. It features split outputs for independent adjustment of turn-on and turn-off strength, a peak source current of 3 A for the high-side and 2 A for the low-side, and a peak sink current of 5 A for both. The device includes an active Miller clamp, TTL-compatible inputs, and operates from a 4.5 V to 5.5 V supply. It is packaged in a TSNP-12 2 mm × 2 mm surface-mount body. Unlike the 2EDL5013U2D variant, it lacks an active bootstrap clamp. The part is qualified for industrial applications per JEDEC JESD47, JESD20, and JESD22 standards.
Drive both high-side and low-side logic level MOSFETs in a half-bridge configuration. 120 V bootstrap voltage with integrated bootstrap diode and an active bootstrap clamp mechanism to avoid bootstrap capacitor overcharge during deadtime. with TTL logic compatible inputs and split outputs to provide flexibility in adjusting the turn-on and turn-off strength independently and an active miller clamp is implemented to avoid induced turn-on.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 2EDL5023U2D |
| Product Name | Power - Gate Driver ICs - 2EDL5023U2D |
| Driver Type | High-side; Low-side |
| Output Current | 3 amps |
| Supply Voltage | 4.5 to 5.5 volts |
| Propagation Delay | 20 ns |