Infineon Technologies AG Gate Driver ICs 2EDL05N06PF

Description
600 V half-bridge gate driver IC with integrated bootstrap diode EiceDRIVER™ Compact - Optimized 600V half bridge gate driver IC with LS-SOI technology to control MOS-transistors Summary of Features Individual control circuits for both outputs Filtered detection of under voltage supply All inputs clamped by diodes Off line gate clamping function Asymmetric undervoltage lockout thresholds for high side and low side Insensitivity of the bridge output to negative transient voltages up to -50 V given by SOI-technology Ultra fast bootstrap diode Benefits Space saving package Improved energy efficiency Applications 48 V intermediate bus converter (IBC) Bringing a whole new lifestyle and health experience to today’s connected citizen Cordless power tools and outdoor power equipment Cordless vacuum cleaners Light electric vehicles (LEV) Designers who used this product also designed with XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPL60R075CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRLML5103 | P-Channel Power MOSFET IPDQ60R010S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSO301SP H | P-Channel Power MOSFET ICE3AR0680JZ | CoolSET™ Fixed Frequency 2N7002DW | Small signal/small power MOSFET BSD235N | Small signal/small power MOSFET IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPT60R035CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3PCS03G | PFC-CCM (continuous conduction mode) ICs BSC016N06NS | N-Channel Power MOSFET IPB027N10N5 | N-Channel Power MOSFET IDL12G65C5 | CoolSiC™ Schottky Diodes IPP60R040C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPB65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R060CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDB7259K | Gate driver ICs 1EDB8275F | Gate driver ICs IPL60R085P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPL60R075CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRLML5103 | P-Channel Power MOSFET IPDQ60R010S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSO301SP H | P-Channel Power MOSFET ICE3AR0680JZ | CoolSET™ Fixed Frequency 2N7002DW | Small signal/small power MOSFET BSD235N | Small signal/small power MOSFET 1 2 3 4 5
Request a Quote Datasheet
Description
600 V half-bridge gate driver IC with integrated bootstrap diode EiceDRIVER™ Compact - Optimized 600V half bridge gate driver IC with LS-SOI technology to control MOS-transistors Summary of Features Individual control circuits for both outputs Filtered detection of under voltage supply All inputs clamped by diodes Off line gate clamping function Asymmetric undervoltage lockout thresholds for high side and low side Insensitivity of the bridge output to negative transient voltages up to -50 V given by SOI-technology Ultra fast bootstrap diode Benefits Space saving package Improved energy efficiency Applications 48 V intermediate bus converter (IBC) Bringing a whole new lifestyle and health experience to today’s connected citizen Cordless power tools and outdoor power equipment Cordless vacuum cleaners Light electric vehicles (LEV) Designers who used this product also designed with XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPL60R075CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRLML5103 | P-Channel Power MOSFET IPDQ60R010S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSO301SP H | P-Channel Power MOSFET ICE3AR0680JZ | CoolSET™ Fixed Frequency 2N7002DW | Small signal/small power MOSFET BSD235N | Small signal/small power MOSFET IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPT60R035CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3PCS03G | PFC-CCM (continuous conduction mode) ICs BSC016N06NS | N-Channel Power MOSFET IPB027N10N5 | N-Channel Power MOSFET IDL12G65C5 | CoolSiC™ Schottky Diodes IPP60R040C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPB65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R060CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDB7259K | Gate driver ICs 1EDB8275F | Gate driver ICs IPL60R085P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPL60R075CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRLML5103 | P-Channel Power MOSFET IPDQ60R010S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSO301SP H | P-Channel Power MOSFET ICE3AR0680JZ | CoolSET™ Fixed Frequency 2N7002DW | Small signal/small power MOSFET BSD235N | Small signal/small power MOSFET 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - 2EDL05N06PF - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
2EDL05N06PF
Gate Driver ICs 2EDL05N06PF
600 V half-bridge gate driver IC with integrated bootstrap diode EiceDRIVER™ Compact - Optimized 600V half bridge gate driver IC with LS-SOI technology to control MOS-transistors Summary of Features Individual control circuits for both outputs Filtered detection of under voltage supply All inputs clamped by diodes Off line gate clamping function Asymmetric undervoltage lockout thresholds for high side and low side Insensitivity of the bridge output to negative transient voltages up to -50 V given by SOI-technology Ultra fast bootstrap diode Benefits Space saving package Improved energy efficiency Applications 48 V intermediate bus converter (IBC) Bringing a whole new lifestyle and health experience to today’s connected citizen Cordless power tools and outdoor power equipment Cordless vacuum cleaners Light electric vehicles (LEV) Designers who used this product also designed with XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPL60R075CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRLML5103 | P-Channel Power MOSFET IPDQ60R010S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSO301SP H | P-Channel Power MOSFET ICE3AR0680JZ | CoolSET™ Fixed Frequency 2N7002DW | Small signal/small power MOSFET BSD235N | Small signal/small power MOSFET IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPT60R035CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE3PCS03G | PFC-CCM (continuous conduction mode) ICs BSC016N06NS | N-Channel Power MOSFET IPB027N10N5 | N-Channel Power MOSFET IDL12G65C5 | CoolSiC™ Schottky Diodes IPP60R040C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPB65R045C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R060CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 2EDB7259K | Gate driver ICs 1EDB8275F | Gate driver ICs IPL60R085P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET XMC1403-Q048X0128 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0 IPL60R075CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRLML5103 | P-Channel Power MOSFET IPDQ60R010S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSO301SP H | P-Channel Power MOSFET ICE3AR0680JZ | CoolSET™ Fixed Frequency 2N7002DW | Small signal/small power MOSFET BSD235N | Small signal/small power MOSFET 1 2 3 4 5

600 V half-bridge gate driver IC with integrated bootstrap diode

EiceDRIVER™ Compact - Optimized 600V half bridge gate driver IC with LS-SOI technology to control MOS-transistors


Summary of Features

  • Individual control circuits for both outputs
  • Filtered detection of under voltage supply
  • All inputs clamped by diodes
  • Off line gate clamping function
  • Asymmetric undervoltage lockout thresholds for high side and low side
  • Insensitivity of the bridge output to negative transient voltages up to -50 V given by SOI-technology
  • Ultra fast bootstrap diode

Benefits

  • Space saving package
  • Improved energy efficiency

Applications

  • 48 V intermediate bus converter (IBC)
  • Bringing a whole new lifestyle and health experience to today’s connected citizen
  • Cordless power tools and outdoor power equipment
  • Cordless vacuum cleaners
  • Light electric vehicles (LEV)

Designers who used this product also designed with


  • XMC1403-Q048X0128 AA |
    32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
  • IPL60R075CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IRLML5103 |
    P-Channel Power MOSFET
  • IPDQ60R010S7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSO301SP H |
    P-Channel Power MOSFET
  • ICE3AR0680JZ |
    CoolSET™ Fixed Frequency
  • 2N7002DW |
    Small signal/small power MOSFET
  • BSD235N |
    Small signal/small power MOSFET
  • IPT60R022S7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPT60R035CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • ICE3PCS03G |
    PFC-CCM (continuous conduction mode) ICs
  • BSC016N06NS |
    N-Channel Power MOSFET
  • IPB027N10N5 |
    N-Channel Power MOSFET
  • IDL12G65C5 |
    CoolSiC™ Schottky Diodes
  • IPP60R040C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPB65R045C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPL60R060CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • 2EDB7259K |
    Gate driver ICs
  • 1EDB8275F |
    Gate driver ICs
  • IPL60R085P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • XMC1403-Q048X0128 AA |
    32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
  • IPL60R075CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IRLML5103 |
    P-Channel Power MOSFET
  • IPDQ60R010S7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSO301SP H |
    P-Channel Power MOSFET
  • ICE3AR0680JZ |
    CoolSET™ Fixed Frequency
  • 2N7002DW |
    Small signal/small power MOSFET
  • BSD235N |
    Small signal/small power MOSFET

1
2
3
4
5

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - 2EDL05N06PF - 1123567-2EDL05N06PF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - 2EDL05N06PF
1123567-2EDL05N06PF
PMIC - PMIC - Gate Drivers - 2EDL05N06PF 1123567-2EDL05N06PF
Manufacturer: Infineon Technologies Win Source Part Number: 1123567-2EDL05N06PF Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1123567-2EDL05N06PF
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
600V 0.7A Gate Driver IC
906-2EDL05N06PF
600V 0.7A Gate Driver IC 906-2EDL05N06PF
Gate Drivers 600V half-bridge 0.7A,integrated BSD Product overview: 2EDL05N06PF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.7A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, 0.7A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-2EDL05N06PF can be used for catalog matching and distributor lookup.

Gate Drivers 600V half-bridge 0.7A,integrated BSD Product overview: 2EDL05N06PF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.7A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, 0.7A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-2EDL05N06PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
2EDL05N06PF
Gate Drivers 2EDL05N06PF
Gate Drivers DRIVER IC

Gate Drivers DRIVER IC

Buy Now Datasheet
Power Supply Chip >> Gate Drive ICs - 2EDL05N06PF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Gate Drive ICs
2EDL05N06PF
Power Supply Chip >> Gate Drive ICs 2EDL05N06PF
DSO-8 Gate Drive ICs ROHS

DSO-8 Gate Drive ICs ROHS

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 2EDL05N06PF 1123567-2EDL05N06PF 906-2EDL05N06PF 2EDL05N06PF 2EDL05N06PF
Product Name Gate Driver ICs PMIC - PMIC - Gate Drivers - 2EDL05N06PF 600V 0.7A Gate Driver IC Gate Drivers Power Supply Chip >> Gate Drive ICs
Driver Type Dual Gate Driver
Output Current 0.3600 amps
Supply Voltage 10 to 17.5 volts 10 to 20 volts
Propagation Delay 300 ns
Package Type PG-DSO-8 Reel
Unlock Full Specs
to access all available technical data

Similar Products

Isolators- Isolators - Gate Drivers -  - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Power - Gate Driver ICs - 2EDF5215G - 2EDF5215G - Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Propagation Delay 46 ns
Package Type PG-VDSON-8
View Details
Gate Drivers - 2EDS8265HXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 8 amps
View Details
5 suppliers
Gate Drivers - 2EDS8165HXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2 amps
View Details
5 suppliers