Dataforth Corporation 16-channel backpanel w/o cold junction compensation sensor, with DIN rail mounting option 8BP16-3

Description
The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0.
Request a Quote
Description
The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8BP16-3 is a 16-channel analog I/O backpanel without cold junction compensation, designed for DIN-rail mounting. It accepts any 8B signal conditioning module and provides individual analog buses for each channel, with simultaneous access to high-speed data acquisition systems. It operates from -40°C to +85°C with 95% noncondensing relative humidity and supports power input via +5VDC or 7-34VDC. The backpanel includes screw terminals for field connections, 1500Vrms isolation between channels and input-to-output, and a #10-32 ground stud for system grounding. It is certified for use in Class I, Division 2, Groups A, B, C, D, or non-hazardous locations only.

Datasheet Summary
Powered by GS/AI

The 8BP16-3 is a 16-channel analog I/O backpanel without cold junction compensation, designed for DIN-rail mounting. It accepts any 8B signal conditioning module and provides individual analog buses for each channel, with simultaneous access to high-speed data acquisition systems. It operates from -40°C to +85°C with 95% noncondensing relative humidity and supports power input via +5VDC or 7-34VDC. The backpanel includes screw terminals for field connections, 1500Vrms isolation between channels and input-to-output, and a #10-32 ground stud for system grounding. It is certified for use in Class I, Division 2, Groups A, B, C, D, or non-hazardous locations only.

Suppliers

Company
Product
Description
Supplier Links
16-channel backpanel w/o cold junction compensation sensor, with DIN rail mounting option - 8BP16-3 - Dataforth Corporation
Tucson, AZ, USA
16-channel backpanel w/o cold junction compensation sensor, with DIN rail mounting option
8BP16-3
16-channel backpanel w/o cold junction compensation sensor, with DIN rail mounting option 8BP16-3
The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0.

The 8BP01 is offered as a 5VDC powered (8BP01-X05) or 7 to 34VDC powered (8BP01-X24) single channel DIN rail mount carrier suitable for any 8B signal conditioner. The 8B carrier can be mounted on any standard DIN rail (EN 50022-35 and EN 50035-G32). The 8BP01 measures only 2.32” x 3.54” x 0.65” (59mm x 90mm x 16.5mm), making it ideal for use in high-density installations (see Figure 1). It has a flammability rating of UL-94 V-0.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Signal Conditioners
Product Number 8BP16-3
Product Name 16-channel backpanel w/o cold junction compensation sensor, with DIN rail mounting option
Signal Conditioning SigIsol
Form Factor Backpanel
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-03 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Signal Conditioners and Isolators - DSCA41-13 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
SCM5B34 Linearized 2- or 3-Wire RTD Input Module - SCM5B34-xx - Dataforth Corporation
Specs
Signal Conditioning Filter; Instrumentation Amplifier; SigIsol
Form Factor DIN Rail; Rack Mount
Excitation Current
View Details
Signal Conditioners and Isolators - DSCA42-01E - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details