5.5 A, 5.7 kV (rms) single-channel isolated gate driver with separate output, UL 1577 certified, 10.5 V UVLO
EiceDRIVER™ Compact single-channel isolated gate driver with 5.5 A typical sinking and sourcing peak output current in DSO-8 wide-body package with large creepage distance (>8 mm) for IGBTs, MOSFETs and SiC MOSFETs.
1ED3121MU12H belongs to the EiceDRIVER™ Compact 1ED31xx family (X3 compact family). 1ED3121 offers separate sink and source output, accurate and stable timing, active shutdown to ensure a safe IGBT off-state in case the output chip is not connected to the power, short-circuit clamping to limit the gate voltage during short circuit. The driver can operate over a wide supply voltage range, either unipolar or bipolar.
Summary of Features
EiceDRIVER™ Compact single channel isolated gate driver 1ED31xx family (X3 compact family)
For use with 650 V/1200 V/1700 V/2300 V IGBTs, Si and SiC MOSFETs
2300 V functional offset voltage capable for selected applications
Galvanically isolated coreless transformer gate driver
5.5 A typical sinking and sourcing peak output current
40 V absolute maximum output supply voltage
90 ns propagation delay with 30 ns input filter
High common-mode transient immunity CMTI >200 kV/μs
Separate source and sink outputs
Short-circuit clamping and active shutdown
DSO-8 300 mil wide-body package with large creepage distance (>8 mm)
10.5 V/12.5 V undervoltage lockout (UVLO) protection with hysteresis
Benefits
Integrated filters reduce the need of external filters
Tight IC-to-IC turn on propagation delay matching (7 ns max.), tolerance improves application robustness without variations due to aging, current, and temperature
Suitable for operation at high ambient temperature and in fast switching applications
UL 1577 VISO = 6.8 kV (rms) for 1 s, 5.7 kV (rms) for 1 min
Tight propagation delay allows minimum deadtime improving system efficiency and decreasing harmonic distortion
The precise threshold and timings, combined with UL 1577 certification enable superior application safety
High isolation capability, can be used in 1500 V DC solar inverter application
Applications
EV charging
LED strips and signage
Motor Control
Photovoltaic
Power transmission and distribution
Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers.
Learn more about the transformer driver ICs
Find our Variations for EiceDRIVER™ compact 1ED31xx family (X3 compact family)
Part No Typ. current Feature UVLO Isolation Certification 1ED3120MU12H 5.5 A Separate output 8/10 V UL 1577 1ED3121MU12H 5.5 A Separate output 10.5/12.5 V UL 1577 1ED3122MU12H 10 A Active Miller clamp 8/10 V UL 1577 1ED3123MU12H 14 A Separate output 8/10 V UL 1577 1ED3124MU12H 14 A Separate output 10.5/12.5 V UL 1577 1ED3131MU12H 5.5 A Separate output, 180 ns input filter 10.5/12.5 V UL 1577 Part No Typ. current Feature UVLO Isolation Certification
5.5 A, 5.7 kV (rms) single-channel isolated gate driver with separate output, UL 1577 certified, 10.5 V UVLO
EiceDRIVER™ Compact single-channel isolated gate driver with 5.5 A typical sinking and sourcing peak output current in DSO-8 wide-body package with large creepage distance (>8 mm) for IGBTs, MOSFETs and SiC MOSFETs.
1ED3121MU12H belongs to the EiceDRIVER™ Compact 1ED31xx family (X3 compact family). 1ED3121 offers separate sink and source output, accurate and stable timing, active shutdown to ensure a safe IGBT off-state in case the output chip is not connected to the power, short-circuit clamping to limit the gate voltage during short circuit. The driver can operate over a wide supply voltage range, either unipolar or bipolar.
Summary of Features
- EiceDRIVER™ Compact single channel isolated gate driver 1ED31xx family (X3 compact family)
- For use with 650 V/1200 V/1700 V/2300 V IGBTs, Si and SiC MOSFETs
- 2300 V functional offset voltage capable for selected applications
- Galvanically isolated coreless transformer gate driver
- 5.5 A typical sinking and sourcing peak output current
- 40 V absolute maximum output supply voltage
- 90 ns propagation delay with 30 ns input filter
- High common-mode transient immunity CMTI >200 kV/μs
- Separate source and sink outputs
- Short-circuit clamping and active shutdown
- DSO-8 300 mil wide-body package with large creepage distance (>8 mm)
- 10.5 V/12.5 V undervoltage lockout (UVLO) protection with hysteresis
Benefits
- Integrated filters reduce the need of external filters
- Tight IC-to-IC turn on propagation delay matching (7 ns max.), tolerance improves application robustness without variations due to aging, current, and temperature
- Suitable for operation at high ambient temperature and in fast switching applications
- UL 1577 VISO = 6.8 kV (rms) for 1 s, 5.7 kV (rms) for 1 min
- Tight propagation delay allows minimum deadtime improving system efficiency and decreasing harmonic distortion
- The precise threshold and timings, combined with UL 1577 certification enable superior application safety
- High isolation capability, can be used in 1500 V DC solar inverter application
Applications
- EV charging
- LED strips and signage
- Motor Control
- Photovoltaic
- Power transmission and distribution
Every driver needs a Power supply. That’s why Infineon now also offers the EiceDRIVER™ Power 2EP1xxR family, a full-bridge transformer driver IC housed in a compact TSSOP8 pin package that provides a simple power-supply alternative to generate an asymmetric output voltage to supply isolated gate drivers.
Learn more about the transformer driver ICs
Find our Variations for EiceDRIVER™ compact 1ED31xx family (X3 compact family)
Part No Typ. current Feature UVLO Isolation Certification
1ED3120MU12H 5.5 A Separate output 8/10 V UL 1577
1ED3121MU12H 5.5 A Separate output 10.5/12.5 V UL 1577
1ED3122MU12H 10 A Active Miller clamp 8/10 V UL 1577
1ED3123MU12H 14 A Separate output 8/10 V UL 1577
1ED3124MU12H 14 A Separate output 10.5/12.5 V UL 1577
1ED3131MU12H 5.5 A Separate output, 180 ns input filter 10.5/12.5 V UL 1577
Part No Typ. current Feature UVLO Isolation Certification