Infineon Technologies AG Gate Driver ICs 2ED2304S06F

Description
650 V Half Bridge Gate Driver IC with Integrated Bootstrap Diode (BSD) EiceDRIVER™ 650 V Infineon SOI half-bridge gate driver IC with integrated Bootstrap Diode for IGBTs and MOSFETs with 0.36 A source and 0.7 A sink currents in DSO-8 package. Using Infineon thin-film-SOI technology, 2ED2304S06F provides excellent ruggedness and noise immunity. The Schmitt trigger logic inputs are compatible with standard CMOS or LSTTL logic down to 3.3 V. The output drivers features a high pulse current buffer stage designed for minimum driver cross-conduction. The floating channel can be used to drive an N-channel power MOSFET or IGBT in the high side configuration which operates up to 650 V. Additionally, the offline clamping function provides an inherent protection of the parasitic turn-on by floating gate conditions when IC is not supplied. Summary of Features Infineon thin-film-SOI-techno logy Fully operational to +650 V offset voltage Integrated ultra-fast, low RDSON bootstrap diode Output source/sink current capability +0.36 A/-0.7 A Tolerant to negative transient voltage up to -100 V (pulse width is up 300 ns) given by SOI-technology Gate drive supply range from 10 to 20 V Independent under-voltage lockout for both channels Short propagation delay and delay matching (60 ns, Maximum) Schmitt trigger inputs with hysteresis and pull down 3.3 V, 5 V and 15 V input logic compatible DSO-8, RoHS compliant package Benefits Integrated Bootstrap Diode for reduced BOM cost -100 V negative VS increased reliability / robustness 50% lower level shift losses leads lower temperature operation and higher reliability Latch-up immune increased reliability Flexible, small PCB footprint, & easy to use device with footprint compatibility to IRS2304 / IR2304 Applications Light electric vehicles (LEV) Motor Control Power conversion Power tools Smart induction cooktop – precise and efficient heating control Designers who used this product also designed with IPA80R360P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE5ASAG | PWM-FF (fixed frequency) Flyback ICs IKD04N60RC2 | IGBT discretes IHW40N65R6 | IGBT discretes IPA80R360P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE5ASAG | PWM-FF (fixed frequency) Flyback ICs IKD04N60RC2 | IGBT discretes IHW40N65R6 | IGBT discretes IPA80R360P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE5ASAG | PWM-FF (fixed frequency) Flyback ICs IKD04N60RC2 | IGBT discretes IHW40N65R6 | IGBT discretes
Request a Quote Datasheet
Description
650 V Half Bridge Gate Driver IC with Integrated Bootstrap Diode (BSD) EiceDRIVER™ 650 V Infineon SOI half-bridge gate driver IC with integrated Bootstrap Diode for IGBTs and MOSFETs with 0.36 A source and 0.7 A sink currents in DSO-8 package. Using Infineon thin-film-SOI technology, 2ED2304S06F provides excellent ruggedness and noise immunity. The Schmitt trigger logic inputs are compatible with standard CMOS or LSTTL logic down to 3.3 V. The output drivers features a high pulse current buffer stage designed for minimum driver cross-conduction. The floating channel can be used to drive an N-channel power MOSFET or IGBT in the high side configuration which operates up to 650 V. Additionally, the offline clamping function provides an inherent protection of the parasitic turn-on by floating gate conditions when IC is not supplied. Summary of Features Infineon thin-film-SOI-techno logy Fully operational to +650 V offset voltage Integrated ultra-fast, low RDSON bootstrap diode Output source/sink current capability +0.36 A/-0.7 A Tolerant to negative transient voltage up to -100 V (pulse width is up 300 ns) given by SOI-technology Gate drive supply range from 10 to 20 V Independent under-voltage lockout for both channels Short propagation delay and delay matching (60 ns, Maximum) Schmitt trigger inputs with hysteresis and pull down 3.3 V, 5 V and 15 V input logic compatible DSO-8, RoHS compliant package Benefits Integrated Bootstrap Diode for reduced BOM cost -100 V negative VS increased reliability / robustness 50% lower level shift losses leads lower temperature operation and higher reliability Latch-up immune increased reliability Flexible, small PCB footprint, & easy to use device with footprint compatibility to IRS2304 / IR2304 Applications Light electric vehicles (LEV) Motor Control Power conversion Power tools Smart induction cooktop – precise and efficient heating control Designers who used this product also designed with IPA80R360P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE5ASAG | PWM-FF (fixed frequency) Flyback ICs IKD04N60RC2 | IGBT discretes IHW40N65R6 | IGBT discretes IPA80R360P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE5ASAG | PWM-FF (fixed frequency) Flyback ICs IKD04N60RC2 | IGBT discretes IHW40N65R6 | IGBT discretes IPA80R360P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE5ASAG | PWM-FF (fixed frequency) Flyback ICs IKD04N60RC2 | IGBT discretes IHW40N65R6 | IGBT discretes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - 2ED2304S06F - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
2ED2304S06F
Gate Driver ICs 2ED2304S06F
650 V Half Bridge Gate Driver IC with Integrated Bootstrap Diode (BSD) EiceDRIVER™ 650 V Infineon SOI half-bridge gate driver IC with integrated Bootstrap Diode for IGBTs and MOSFETs with 0.36 A source and 0.7 A sink currents in DSO-8 package. Using Infineon thin-film-SOI technology, 2ED2304S06F provides excellent ruggedness and noise immunity. The Schmitt trigger logic inputs are compatible with standard CMOS or LSTTL logic down to 3.3 V. The output drivers features a high pulse current buffer stage designed for minimum driver cross-conduction. The floating channel can be used to drive an N-channel power MOSFET or IGBT in the high side configuration which operates up to 650 V. Additionally, the offline clamping function provides an inherent protection of the parasitic turn-on by floating gate conditions when IC is not supplied. Summary of Features Infineon thin-film-SOI-techno logy Fully operational to +650 V offset voltage Integrated ultra-fast, low RDSON bootstrap diode Output source/sink current capability +0.36 A/-0.7 A Tolerant to negative transient voltage up to -100 V (pulse width is up 300 ns) given by SOI-technology Gate drive supply range from 10 to 20 V Independent under-voltage lockout for both channels Short propagation delay and delay matching (60 ns, Maximum) Schmitt trigger inputs with hysteresis and pull down 3.3 V, 5 V and 15 V input logic compatible DSO-8, RoHS compliant package Benefits Integrated Bootstrap Diode for reduced BOM cost -100 V negative VS increased reliability / robustness 50% lower level shift losses leads lower temperature operation and higher reliability Latch-up immune increased reliability Flexible, small PCB footprint, & easy to use device with footprint compatibility to IRS2304 / IR2304 Applications Light electric vehicles (LEV) Motor Control Power conversion Power tools Smart induction cooktop – precise and efficient heating control Designers who used this product also designed with IPA80R360P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE5ASAG | PWM-FF (fixed frequency) Flyback ICs IKD04N60RC2 | IGBT discretes IHW40N65R6 | IGBT discretes IPA80R360P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE5ASAG | PWM-FF (fixed frequency) Flyback ICs IKD04N60RC2 | IGBT discretes IHW40N65R6 | IGBT discretes IPA80R360P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE5ASAG | PWM-FF (fixed frequency) Flyback ICs IKD04N60RC2 | IGBT discretes IHW40N65R6 | IGBT discretes

650 V Half Bridge Gate Driver IC with Integrated Bootstrap Diode (BSD)

EiceDRIVER™ 650 V Infineon SOI half-bridge gate driver IC with integrated Bootstrap Diode for IGBTs and MOSFETs with 0.36 A source and 0.7 A sink currents in DSO-8 package.

Using Infineon thin-film-SOI technology, 2ED2304S06F provides excellent ruggedness and noise immunity. The Schmitt trigger logic inputs are compatible with standard CMOS or LSTTL logic down to 3.3 V. The output drivers features a high pulse current buffer stage designed for minimum driver cross-conduction. The floating channel can be used to drive an N-channel power MOSFET or IGBT in the high side configuration which operates up to 650 V. Additionally, the offline clamping function provides an inherent protection of the parasitic turn-on by floating gate conditions when IC is not supplied.


Summary of Features

  • Infineon thin-film-SOI-technology
  • Fully operational to +650 V offset voltage
  • Integrated ultra-fast, low RDSON bootstrap diode
  • Output source/sink current capability +0.36 A/-0.7 A
  • Tolerant to negative transient voltage up to -100 V (pulse width is up 300 ns) given by SOI-technology
  • Gate drive supply range from 10 to 20 V
  • Independent under-voltage lockout for both channels
  • Short propagation delay and delay matching (60 ns, Maximum)
  • Schmitt trigger inputs with hysteresis and pull down
  • 3.3 V, 5 V and 15 V input logic compatible
  • DSO-8, RoHS compliant package

Benefits

  • Integrated Bootstrap Diode for reduced BOM cost
  • -100 V negative VS increased reliability / robustness
  • 50% lower level shift losses leads lower temperature operation and higher reliability
  • Latch-up immune increased reliability
  • Flexible, small PCB footprint, & easy to use device with footprint compatibility to IRS2304 / IR2304

Applications

  • Light electric vehicles (LEV)
  • Motor Control
  • Power conversion
  • Power tools
  • Smart induction cooktop – precise and efficient heating control

Designers who used this product also designed with


  • IPA80R360P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • ICE5ASAG |
    PWM-FF (fixed frequency) Flyback ICs
  • IKD04N60RC2 |
    IGBT discretes
  • IHW40N65R6 |
    IGBT discretes
  • IPA80R360P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • ICE5ASAG |
    PWM-FF (fixed frequency) Flyback ICs
  • IKD04N60RC2 |
    IGBT discretes
  • IHW40N65R6 |
    IGBT discretes
  • IPA80R360P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • ICE5ASAG |
    PWM-FF (fixed frequency) Flyback ICs
  • IKD04N60RC2 |
    IGBT discretes
  • IHW40N65R6 |
    IGBT discretes
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 2ED2304S06F
Product Name Gate Driver ICs
Driver Type Dual Gate Driver
Output Current 0.3600 amps
Supply Voltage 10 to 17.5 volts
Propagation Delay 300 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 1ED2147S65F - 1ED2147S65F - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 4 amps
Supply Voltage 8 to 22 volts
View Details
Gate Driver ICs - 1ED3251MC12H - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 9 amps
Supply Voltage 3.1 to 17 volts
View Details
5.7KV Gate Driver IC - 906-1EDI3021ASXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1 Output
Supply Voltage 3 to 5.5 volts
Rise Time 55 ns
View Details
4 suppliers