Blacoh Fluid Control, Inc. VALVES BP-100-PVC-T-SW

Description
1" PVC BACK PRESSURE VALVE, PTFE, SOCKET WELD
Request a Quote
Description
1" PVC BACK PRESSURE VALVE, PTFE, SOCKET WELD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VALVES - BP-100-PVC-T-SW - Blacoh Fluid Control, Inc.
Riverside, CA, United States
1" PVC BACK PRESSURE VALVE, PTFE, SOCKET WELD

1" PVC BACK PRESSURE VALVE, PTFE, SOCKET WELD

Supplier's Site

Technical Specifications

  Blacoh Fluid Control, Inc.
Product Category Industrial Valves
Product Number BP-100-PVC-T-SW
Product Name VALVES
Valve Type Back Flow
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-PVDF-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
VALVES - BP-050-SS-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
VALVES - BP-049-PP-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
VALVES - BP-038-PVDF-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details