McWane Plant and Industrial Check Valves Double Disc Swing Check Valves

Description
Features & Benefits 1. Lifting eyebolt standard for sizes 10” and larger. 2. EPDM stabilization spheres dampen vibrations to reduce wear. 3. EPDM seat is vulcanized to the body and compatible with drinking water applications. 4. Standard 316 SS springs and hinge/stop pins for enhanced corrosion resistance. 5. Ductile iron valve body for increased strength compared to cast iron bodies. 6. High-strength, corrosion-resistant CF8M (316 SS) discs. 7. Fusion bonded epoxy coating - NSF-61 approved for drinking water applications. 8. Wafer-style body fits between ANSI B16.1 Class 125, ANSI B16.5 Class 150 or AWWA C207, Class D/E flanges. PLUS: • Compact installation profile • 250 psi rated working pressure • Automatic operation • Quick closing action reduces slamming • No maintenance or lubrication required
Request a Quote Datasheet
Description
Features & Benefits 1. Lifting eyebolt standard for sizes 10” and larger. 2. EPDM stabilization spheres dampen vibrations to reduce wear. 3. EPDM seat is vulcanized to the body and compatible with drinking water applications. 4. Standard 316 SS springs and hinge/stop pins for enhanced corrosion resistance. 5. Ductile iron valve body for increased strength compared to cast iron bodies. 6. High-strength, corrosion-resistant CF8M (316 SS) discs. 7. Fusion bonded epoxy coating - NSF-61 approved for drinking water applications. 8. Wafer-style body fits between ANSI B16.1 Class 125, ANSI B16.5 Class 150 or AWWA C207, Class D/E flanges. PLUS: • Compact installation profile • 250 psi rated working pressure • Automatic operation • Quick closing action reduces slamming • No maintenance or lubrication required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Birmingham, AL, United States
Features & Benefits 1. Lifting eyebolt standard for sizes 10” and larger. 2. EPDM stabilization spheres dampen vibrations to reduce wear. 3. EPDM seat is vulcanized to the body and compatible with drinking water applications. 4. Standard 316 SS springs and hinge/stop pins for enhanced corrosion resistance. 5. Ductile iron valve body for increased strength compared to cast iron bodies. 6. High-strength, corrosion-resistant CF8M (316 SS) discs. 7. Fusion bonded epoxy coating - NSF-61 approved for drinking water applications. 8. Wafer-style body fits between ANSI B16.1 Class 125, ANSI B16.5 Class 150 or AWWA C207, Class D/E flanges. PLUS: • Compact installation profile • 250 psi rated working pressure • Automatic operation • Quick closing action reduces slamming • No maintenance or lubrication required

Features & Benefits

1. Lifting eyebolt standard for sizes 10” and larger.
2. EPDM stabilization spheres dampen vibrations to reduce wear.
3. EPDM seat is vulcanized to the body and compatible with drinking water applications.
4. Standard 316 SS springs and hinge/stop pins for enhanced corrosion resistance.
5. Ductile iron valve body for increased strength compared to cast iron bodies.
6. High-strength, corrosion-resistant CF8M (316 SS) discs.
7. Fusion bonded epoxy coating - NSF-61 approved for drinking water applications.
8. Wafer-style body fits between ANSI B16.1 Class 125, ANSI B16.5 Class 150 or AWWA C207, Class D/E flanges.

PLUS:
• Compact installation profile
• 250 psi rated working pressure
• Automatic operation
• Quick closing action reduces slamming
• No maintenance or lubrication required

Supplier's Site Datasheet

Technical Specifications

  McWane Plant and Industrial
Product Category Industrial Valves
Product Number Double Disc Swing Check Valves
Product Name Check Valves
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101-HP Air Vent - McWane Plant and Industrial
Specs
Media Air
View Details
Universal Hydrants - Universal Hydrants - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Universal Hydrants
View Details
Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details