Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID HANDLING PUMPS
RS COMPONENTS, LTD.
2484947 -- CENTRAL HEATING PUMPS
RS Components, Ltd.
Central Heating Pumps
2484947
Description
Wilo UK LTD 4215516 Central Heating Pump
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Wilo UK LTD 4215516 Central Heating Pump
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Central Heating Pumps
2484947
Central Heating Pumps
2484947
Wilo UK LTD 4215516 Central Heating Pump
Wilo UK LTD 4215516 Central Heating Pump
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Liquid Handling Pumps
Product Number
2484947
Product Name
Central Heating Pumps
Pump Type
Circulation Pump
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Positive Displacement Pumps
1254044
Specs
Pump Type
Peristaltic Pump; Positive Displacement Pump
Liquid Flow
0.476 GPM (1.80 L/min)
Media Temperature
68 F (20 C)
View Details
RS Components, Ltd.
Positive Displacement Pumps
1218593
Specs
Pump Type
Diaphragm Pump; Positive Displacement Pump
Discharge Pressure
58.0 psi (40.79 m of Water)
Power Source
100 to 230 v
View Details
RS Components, Ltd.
Positive Displacement Pumps
1953558
Specs
Pump Type
Diaphragm Pump; Positive Displacement Pump
Discharge Pressure
58.0 psi (40.79 m of Water)
Power Source
100 → 230 v
View Details
RS Components, Ltd.
Water Pumps
1782437
Specs
Power Source
230 v
Pump Housing Material
Stainless Steel; Stainless Steel
Media
Water Pump
View Details