inTEST Thermal Solutions Portable ULT Freezer Messenger™ 10

Description
The ultra-low temperature Portable freezer is specially designed for Vaccine transportation. It is small in size, light in weight, and the lowest temperature can reach -80°C. It solves the industry's pain points in liquid nitrogen transportation and makes up for the shortage of liquid nitrogen transportation. The machine has a builti-in large capacity lithium battery options available, which can be used to transport the vaccines without any external power source. 10L internal volume, temperature control accuracy 2°C, ultra-low temperature controlled mobile safe with adjustable temperature range from -80°C to 30°C, used to transport biological samples such as vaccines, bacterial viruses, bacterial viruses, blood, human organs, Immune medical products and other goods that have extremely high temperature requirements. Ultimate sleek Design, Wide Performance, Ready for the Toughest Conditions 12-24 V DC outlet worldwide Battery backup integrated. Portable, reliable, continuous ULT operation. Messenger 10 is equipped with Casters to be moved anywhere. 100% natural refrigerants. Piston Based Technology with No compressors no moving parts. AC or 12-24 V DC outlet worldwide.
Description
The ultra-low temperature Portable freezer is specially designed for Vaccine transportation. It is small in size, light in weight, and the lowest temperature can reach -80°C. It solves the industry's pain points in liquid nitrogen transportation and makes up for the shortage of liquid nitrogen transportation. The machine has a builti-in large capacity lithium battery options available, which can be used to transport the vaccines without any external power source. 10L internal volume, temperature control accuracy 2°C, ultra-low temperature controlled mobile safe with adjustable temperature range from -80°C to 30°C, used to transport biological samples such as vaccines, bacterial viruses, bacterial viruses, blood, human organs, Immune medical products and other goods that have extremely high temperature requirements. Ultimate sleek Design, Wide Performance, Ready for the Toughest Conditions 12-24 V DC outlet worldwide Battery backup integrated. Portable, reliable, continuous ULT operation. Messenger 10 is equipped with Casters to be moved anywhere. 100% natural refrigerants. Piston Based Technology with No compressors no moving parts. AC or 12-24 V DC outlet worldwide.

Suppliers

Company
Product
Description
Supplier Links
Portable ULT Freezer - Messenger™ 10 - inTEST Thermal Solutions
Mansfield, MA, United States
Portable ULT Freezer
Messenger™ 10
Portable ULT Freezer Messenger™ 10
The ultra-low temperature Portable freezer is specially designed for Vaccine transportation. It is small in size, light in weight, and the lowest temperature can reach -80°C. It solves the industry's pain points in liquid nitrogen transportation and makes up for the shortage of liquid nitrogen transportation. The machine has a builti-in large capacity lithium battery options available, which can be used to transport the vaccines without any external power source. 10L internal volume, temperature control accuracy 2°C, ultra-low temperature controlled mobile safe with adjustable temperature range from -80°C to 30°C, used to transport biological samples such as vaccines, bacterial viruses, bacterial viruses, blood, human organs, Immune medical products and other goods that have extremely high temperature requirements. Ultimate sleek Design, Wide Performance, Ready for the Toughest Conditions 12-24 V DC outlet worldwide Battery backup integrated. Portable, reliable, continuous ULT operation. Messenger 10 is equipped with Casters to be moved anywhere. 100% natural refrigerants. Piston Based Technology with No compressors no moving parts. AC or 12-24 V DC outlet worldwide.

The ultra-low temperature Portable freezer is specially designed for Vaccine transportation. It is small in size, light in weight, and the lowest temperature can reach -80°C. It solves the industry's pain points in liquid nitrogen transportation and makes up for the shortage of liquid nitrogen transportation. The machine has a builti-in large capacity lithium battery options available, which can be used to transport the vaccines without any external power source.

10L internal volume, temperature control accuracy 2°C, ultra-low temperature controlled mobile safe with adjustable temperature range from -80°C to 30°C, used to transport biological samples such as vaccines, bacterial viruses, bacterial viruses, blood, human organs, Immune medical products and other goods that have extremely high temperature requirements.

Ultimate sleek Design, Wide Performance, Ready for the Toughest Conditions
12-24 V DC outlet worldwide Battery backup integrated.

  • Portable, reliable, continuous ULT operation.
  • Messenger 10 is equipped with Casters to be moved anywhere.
  • 100% natural refrigerants.
  • Piston Based Technology with No compressors no moving parts.
  • AC or 12-24 V DC outlet worldwide.
Supplier's Site

Technical Specifications

  inTEST Thermal Solutions
Product Category Laboratory Freezers
Product Number Messenger™ 10
Product Name Portable ULT Freezer
Temperature Range -86 to 4 C (-123 to 39.2 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Unit Style Upright
Height 21 inch (533 mm)
Length 16.75 inch (425 mm)
View Details
Solid Door Freezer with Manual Defrost - S1FX-SS-HD-CW - Continental Scientific
Specs
Unit Style Upright
Certifications UL, cUL
Insulation 3 " Non-CFC Polyurethane Foam
View Details
ULT Freezer - TSi Series - inTEST Thermal Solutions
inTEST Thermal Solutions
Specs
Unit Style Upright
Chamber Capacity 13 to 35 cubic feet (368 to 991 liters)
Number of Doors 1 #
View Details
Specs
Unit Style Upright
Features Shelves
Chamber Capacity 6.1 cubic feet (173 liters)
View Details