The Blizzard™ NU-99828 29.2 cu. ft. (828 L) -86oC Ultralow Freezer from NuAire is a -86ºC Ultralow Freezer offering core standard features and reliable performance for the storage of storage of cancer cells, stem cells, cord blood, T-cells, organ/tissue and other samples.
Part #: NU-99828
| NuAire, Inc. | |
|---|---|
| Product Category | Laboratory Freezers |
| Product Number | Blizzard NU-99828 |
| Product Name | -86°C Ultralow Freezer |
| Unit Style | Upright |
| Features | Programmable; Shelves |
| Chamber Capacity | 29.2 cubic feet (827 liters) |
| Height | 78 inch (1981 mm) |
| Length | 38.6 inch (980 mm) |