inTEST Thermal Solutions Datasheets for Laboratory Freezers

Laboratory freezers are designed for storing critical materials that demand a constant temperature and security.
Laboratory Freezers: Learn more

Product Name Notes
Auto Defrost, Forced-Air Circulation Suitable for hospitals, blood banks, epidemic prevention, pharmaceutical companies and research institutes. Designed to store pharmaceuticals, medicine, vaccines, biological materials, testing reagents and laboratory materials. Microprocessor...
TEC2 ULT BIO FREEZER Natural Refrigerants, Safest Storage, Smartest Freezer New upgraded TEC2 TECHNOLOGY with Natural Refrigerants, Hydro carbon Based to lower GMP, 100% redundancy with two complete and independent...
THE NEW UPRIGHT MINICORE ULTRA LOW TEMPERATURE FREEZER PERFECT for COVID-19 Vaccines, critical material storage in biorepositories, medical research facilities, BSL4 labs, hospitals, anywhere valuable samples need to be stored...
Messenger 1 is a the true portable ULT freezer solutions available today for bringing COVID vaccine at Ultra Low Temperature without risks Messenger 1 is perfectly sized, lightweight, and efficient...
The New TSi series ultra-low freezers designed to exceed all standards in reliability, sustainability and temperature management. The cooling capacity adapts to user patterns, substantially reducing energy and HVAC costs...
The ultra-low temperature Portable freezer is specially designed for Vaccine transportation. It is small in size, light in weight, and the lowest temperature can reach -80°C. It solves the industry's...