2-way intrinsically safe, normally-closed solenoid valve with a 0.025" pin connector, designed for in-line or manifold mounting with #10-32 inlet threads. Operates on 15.5 VDC, with a pressure range of 28" Hg vacuum to 25 psig and an air flow rate of 0.45 scfm at 25 psig. Power consumption is 0.67 watt, with a response time of 5 to 10 milliseconds. Compatible with clean, dry air and operates within a temperature range of 32 to 180°F. Rated for operate voltage range of 90 to 150% of rated voltage.
Intrinsically Safe Electronic Solenoid Valve
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EI-2-*-15.5-H |
| Product Name | Intrinsically Safe Soleinoid Valve |
| Valve Type | Control Valve; Directional; Cartridge; Poppet; Solenoid |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |