Lee Co. (The) 375 PRI®/Check Valve

Description
This valve combines the function of a reverse flow pressure relief valve in parallel with that of a check valve with free flow in the forward direction — all in one easy-to-install insert. The relief valve function features a rugged tungsten carbide ball and a 440C seat for durability and long life. The remaining components are constructed entirely of stainless steel. The 375 PRI/Check Valve is available in a range of seven different relief flow cracking pressures for system pressures up to 5000 psi. Features Diameter: 0.375 inches Relief Flow Lohm Rate: 400 Lohms max. Free Flow Lohm Rate: 220 Lohms max. Relief Cracking Pressure Range: 3000 to 5400 psid
Request a Quote Datasheet
Description
This valve combines the function of a reverse flow pressure relief valve in parallel with that of a check valve with free flow in the forward direction — all in one easy-to-install insert. The relief valve function features a rugged tungsten carbide ball and a 440C seat for durability and long life. The remaining components are constructed entirely of stainless steel. The 375 PRI/Check Valve is available in a range of seven different relief flow cracking pressures for system pressures up to 5000 psi. Features Diameter: 0.375 inches Relief Flow Lohm Rate: 400 Lohms max. Free Flow Lohm Rate: 220 Lohms max. Relief Cracking Pressure Range: 3000 to 5400 psid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
375 PRI®/Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
375 PRI®/Check Valve
375 PRI®/Check Valve
This valve combines the function of a reverse flow pressure relief valve in parallel with that of a check valve with free flow in the forward direction — all in one easy-to-install insert. The relief valve function features a rugged tungsten carbide ball and a 440C seat for durability and long life. The remaining components are constructed entirely of stainless steel. The 375 PRI/Check Valve is available in a range of seven different relief flow cracking pressures for system pressures up to 5000 psi. Features Diameter: 0.375 inches Relief Flow Lohm Rate: 400 Lohms max. Free Flow Lohm Rate: 220 Lohms max. Relief Cracking Pressure Range: 3000 to 5400 psid

This valve combines the function of a reverse flow pressure relief valve in parallel with that of a check valve with free flow in the forward direction — all in one easy-to-install insert. The relief valve function features a rugged tungsten carbide ball and a 440C seat for durability and long life. The remaining components are constructed entirely of stainless steel. The 375 PRI/Check Valve is available in a range of seven different relief flow cracking pressures for system pressures up to 5000 psi.

Features

  • Diameter: 0.375 inches
  • Relief Flow Lohm Rate: 400 Lohms max.
  • Free Flow Lohm Rate: 220 Lohms max.
  • Relief Cracking Pressure Range: 3000 to 5400 psid
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 375 PRI®/Check Valve
Valve Type Check; PRI®/Check Valves
Unlock Full Specs
to access all available technical data

Similar Products

1000 Hi-Q Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Fill and Drain Valve - Boss Mount -  - Lee Co. (The)
Specs
Valve Type Drain
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details
2.5 mm Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.10 inch (2.54 mm)
Connection Description Press-In - Into Plastic
View Details
375 High Pressure, Pilot-Operated Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Pilot-Operated Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details