IMI Life Science 16mm FLATPROP EQC MAX 16mm-flatprop-eqc-max

Description
High‑flow valve engineered to maintain exceptional performance under high downstream back‑pressure. EQCMAX is the ideal solution for architectures where restrictions or long downstream circuits create significant counter‑pressure. Pressure‑compensated proportional valve Exceptional back‑pressure capability: up to 90% of inlet pressure High flow: 160 l/min at 2 barg Robust, frictionless design for long‑life, repeatable control Suitable for ventilators requiring stable flow in challenging breathing circuits — from delicate neonatal support to demanding adult modes
Request a Quote Datasheet
Description
High‑flow valve engineered to maintain exceptional performance under high downstream back‑pressure. EQCMAX is the ideal solution for architectures where restrictions or long downstream circuits create significant counter‑pressure. Pressure‑compensated proportional valve Exceptional back‑pressure capability: up to 90% of inlet pressure High flow: 160 l/min at 2 barg Robust, frictionless design for long‑life, repeatable control Suitable for ventilators requiring stable flow in challenging breathing circuits — from delicate neonatal support to demanding adult modes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16mm FLATPROP EQC MAX - 16mm-flatprop-eqc-max - IMI Life Science
Farmington, CT, United States
16mm FLATPROP EQC MAX
16mm-flatprop-eqc-max
16mm FLATPROP EQC MAX 16mm-flatprop-eqc-max
High‑flow valve engineered to maintain exceptional performance under high downstream back‑pressure. EQCMAX is the ideal solution for architectures where restrictions or long downstream circuits create significant counter‑pressure. Pressure‑compensated proportional valve Exceptional back‑pressure capability: up to 90% of inlet pressure High flow: 160 l/min at 2 barg Robust, frictionless design for long‑life, repeatable control Suitable for ventilators requiring stable flow in challenging breathing circuits — from delicate neonatal support to demanding adult modes

High‑flow valve engineered to maintain exceptional performance under high downstream back‑pressure.

EQCMAX is the ideal solution for architectures where restrictions or long downstream circuits create significant counter‑pressure.

  • Pressure‑compensated proportional valve
  • Exceptional back‑pressure capability: up to 90% of inlet pressure
  • High flow: 160 l/min at 2 barg
  • Robust, frictionless design for long‑life, repeatable control
  • Suitable for ventilators requiring stable flow in challenging breathing circuits — from delicate neonatal support to demanding adult modes
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 16mm-flatprop-eqc-max
Product Name 16mm FLATPROP EQC MAX
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Rotary shear valve, 4 port, continuously rotating - VD04002PKNAUH0051 - IMI Life Science
Specs
Maximum Pressure ? to 493.13 psi (? to 347 m H2O)
Number of Ports 4
View Details
16mm FASPROP - 17-216C-M0541+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.00 inch (0.05 mm)
View Details
15mm MICROSOL - 01-211P204-H0+63111+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details