IMI Life Science 22mm INTERSOL 09-321I-01830+AQF

Description
A compact valve for gases, rated up to 2,000 cycles/min with a lifespan exceeding 25 million cycles. All ports are conveniently located on the same side for easy integration, with manifold mounting and connected exhaust capability. 2/2, 3/2; Manifold mounting Compact design Easy integration Long life – in excess of 25 Mio. cycles Up to 2000 cycles per minute Up to 1,8 mm orifice
Request a Quote
Description
A compact valve for gases, rated up to 2,000 cycles/min with a lifespan exceeding 25 million cycles. All ports are conveniently located on the same side for easy integration, with manifold mounting and connected exhaust capability. 2/2, 3/2; Manifold mounting Compact design Easy integration Long life – in excess of 25 Mio. cycles Up to 2000 cycles per minute Up to 1,8 mm orifice
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 09-321I-01830+AQF is a 3/2 normally open direct acting solenoid valve for air, neutral gases, and liquids, with a 1.8 mm orifice and manifold mounting. It operates at 24 V DC with a power consumption of 3.8 W and a response time of 8 to 15 ms. The valve has an IP65 protection rating, a coil with 360° rotatable orientation, and a DIN EN 175301-803, Form B electrical connector. It is rated for 25 million cycles and can handle operating pressures from 0 to 6 bar. The body is made of polyamide and the seal of NBR, with an ambient temperature range of -15 to 50°C.

Datasheet Summary
Powered by GS/AI

The 09-321I-01830+AQF is a 3/2 normally open direct acting solenoid valve for air, neutral gases, and liquids, with a 1.8 mm orifice and manifold mounting. It operates at 24 V DC with a power consumption of 3.8 W and a response time of 8 to 15 ms. The valve has an IP65 protection rating, a coil with 360° rotatable orientation, and a DIN EN 175301-803, Form B electrical connector. It is rated for 25 million cycles and can handle operating pressures from 0 to 6 bar. The body is made of polyamide and the seal of NBR, with an ambient temperature range of -15 to 50°C.

Suppliers

Company
Product
Description
Supplier Links
22mm INTERSOL - 09-321I-01830+AQF - IMI Life Science
Farmington, CT, United States
22mm INTERSOL
09-321I-01830+AQF
22mm INTERSOL 09-321I-01830+AQF
A compact valve for gases, rated up to 2,000 cycles/min with a lifespan exceeding 25 million cycles. All ports are conveniently located on the same side for easy integration, with manifold mounting and connected exhaust capability. 2/2, 3/2; Manifold mounting Compact design Easy integration Long life – in excess of 25 Mio. cycles Up to 2000 cycles per minute Up to 1,8 mm orifice

A compact valve for gases, rated up to 2,000 cycles/min with a lifespan exceeding 25 million cycles. All ports are conveniently located on the same side for easy integration, with manifold mounting and connected exhaust capability.

  • 2/2, 3/2; Manifold mounting
  • Compact design
  • Easy integration
  • Long life – in excess of 25 Mio. cycles
  • Up to 2000 cycles per minute
  • Up to 1,8 mm orifice
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 09-321I-01830+AQF
Product Name 22mm INTERSOL
Media Gas; Air
Unlock Full Specs
to access all available technical data

Similar Products

8mm CHIPSOL MS - 14-213EM01-B6+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
22mm INTERSOL - 09-211I-02-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
22mm MINISOL - 09-211-101020+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
View Details
10mm PICOSOL - 11-211P603-H1+6311+AXA - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details