IMI Life Science 16mm FLATPROP EQP 12-216C-04620+EQPFIL+BED

Description
A high-flow 2/2 proportional valve offering >200 l/min at 2.4 bar. It provide long-lasting repeatability over hundreds of millions of cycles. Market-leading product, used by the large majority of respiratory devices. 2/2 NC pressure compensated proportional valve High flow, high precision Increased flow 200 l/min of air at 2,4 bar Low power consumption of 2,5 W Frictionless design enables high resolution
Request a Quote
Description
A high-flow 2/2 proportional valve offering >200 l/min at 2.4 bar. It provide long-lasting repeatability over hundreds of millions of cycles. Market-leading product, used by the large majority of respiratory devices. 2/2 NC pressure compensated proportional valve High flow, high precision Increased flow 200 l/min of air at 2,4 bar Low power consumption of 2,5 W Frictionless design enables high resolution
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 16 mm cartridge-mounted, 2/2 normally closed proportional valve for air, oxygen, or neutral gases, designed for high flow applications up to 200 l/min at 2.4 bar with a 4.6 mm orifice. It features a frictionless design, low power consumption of 2.5 W at 20°C, and operates within a temperature range of +10 to +50°C. The valve body is stainless steel with NBR seals, has internal and external leakage specifications of less than 10⁻² mbar·l/s, and supports a maximum operating pressure of 7 bar. Electrical characteristics include a coil resistance of 57 Ω at 20°C, 1000 V AC electrical insulation, IP51 protection, and 300 mm AWG24 flying leads. The valve is rated for over 100 million cycles and requires a 20 μm filtration at the inlet.

Datasheet Summary
Powered by GS/AI

A 16 mm cartridge-mounted, 2/2 normally closed proportional valve for air, oxygen, or neutral gases, designed for high flow applications up to 200 l/min at 2.4 bar with a 4.6 mm orifice. It features a frictionless design, low power consumption of 2.5 W at 20°C, and operates within a temperature range of +10 to +50°C. The valve body is stainless steel with NBR seals, has internal and external leakage specifications of less than 10⁻² mbar·l/s, and supports a maximum operating pressure of 7 bar. Electrical characteristics include a coil resistance of 57 Ω at 20°C, 1000 V AC electrical insulation, IP51 protection, and 300 mm AWG24 flying leads. The valve is rated for over 100 million cycles and requires a 20 μm filtration at the inlet.

Suppliers

Company
Product
Description
Supplier Links
16mm FLATPROP EQP - 12-216C-04620+EQPFIL+BED - IMI Life Science
Farmington, CT, United States
16mm FLATPROP EQP
12-216C-04620+EQPFIL+BED
16mm FLATPROP EQP 12-216C-04620+EQPFIL+BED
A high-flow 2/2 proportional valve offering >200 l/min at 2.4 bar. It provide long-lasting repeatability over hundreds of millions of cycles. Market-leading product, used by the large majority of respiratory devices. 2/2 NC pressure compensated proportional valve High flow, high precision Increased flow 200 l/min of air at 2,4 bar Low power consumption of 2,5 W Frictionless design enables high resolution

A high-flow 2/2 proportional valve offering >200 l/min at 2.4 bar. It provide long-lasting repeatability over hundreds of millions of cycles. Market-leading product, used by the large majority of respiratory devices.

  • 2/2 NC pressure compensated proportional valve
  • High flow, high precision
  • Increased flow
  • 200 l/min of air at 2,4 bar
  • Low power consumption of 2,5 W
  • Frictionless design enables high resolution
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 12-216C-04620+EQPFIL+BED
Product Name 16mm FLATPROP EQP
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL Interface - 01-312E-06-HP A1171 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
16mm FLATPROP EQI MAX - 16mm-flatprop-eqi-max - IMI Life Science
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas; Air
View Details
6.5mm FLEXISOL - 15-211P1009HH+1300010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BEH - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details