IMI Life Science 8mm CHIPSOL MS 14-213CM01-B5+AWF

Description
A compact 2/2 media-separated valve, featuring rapid response time and compatibility with sensitive or aggressive fluids. Its minimal internal volume enable carryover reduction and fast cleaning. Ideal for precise fluid control in space-constrained systems. 2/2 NC Media separated Cartridge or manifold mounting Low internal volume, virtually no unswept volume Very compact design (ø 8 x 21 mm) Low power consumption (0,5 W) Long life up to 30 million cycles 100% E.D. operation up to 50°C fluid temperature
Request a Quote
Description
A compact 2/2 media-separated valve, featuring rapid response time and compatibility with sensitive or aggressive fluids. Its minimal internal volume enable carryover reduction and fast cleaning. Ideal for precise fluid control in space-constrained systems. 2/2 NC Media separated Cartridge or manifold mounting Low internal volume, virtually no unswept volume Very compact design (ø 8 x 21 mm) Low power consumption (0,5 W) Long life up to 30 million cycles 100% E.D. operation up to 50°C fluid temperature
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 14-213CM01-B5+AWF is a direct-acting, 2/2 normally closed solenoid valve designed for precise fluid control in compact systems. It features a cartridge mounting style with a body in contact with media made of PEEK and EPDM seat seals, measuring 8 mm in diameter and 21 mm in length. The valve supports a 12 V d.c. supply with 100% duty cycle operation up to 50°C, consumes 0.5 W, and operates within a pressure range of 0 to 2.1 bar at port 1 and 0 to 0.2 bar at port 2. It has a response time of less than 15 ms, a 0.8 mm orifice, and a flow coefficient (kv) of 0.1. The valve is rated for up to 30 million cycles and requires dry air to prevent ice formation below +2°C. Electrical connection uses a SIL socket housing with flying leads.

Datasheet Summary
Powered by GS/AI

The 14-213CM01-B5+AWF is a direct-acting, 2/2 normally closed solenoid valve designed for precise fluid control in compact systems. It features a cartridge mounting style with a body in contact with media made of PEEK and EPDM seat seals, measuring 8 mm in diameter and 21 mm in length. The valve supports a 12 V d.c. supply with 100% duty cycle operation up to 50°C, consumes 0.5 W, and operates within a pressure range of 0 to 2.1 bar at port 1 and 0 to 0.2 bar at port 2. It has a response time of less than 15 ms, a 0.8 mm orifice, and a flow coefficient (kv) of 0.1. The valve is rated for up to 30 million cycles and requires dry air to prevent ice formation below +2°C. Electrical connection uses a SIL socket housing with flying leads.

Suppliers

Company
Product
Description
Supplier Links
8mm CHIPSOL MS - 14-213CM01-B5+AWF - IMI Life Science
Farmington, CT, United States
8mm CHIPSOL MS
14-213CM01-B5+AWF
8mm CHIPSOL MS 14-213CM01-B5+AWF
A compact 2/2 media-separated valve, featuring rapid response time and compatibility with sensitive or aggressive fluids. Its minimal internal volume enable carryover reduction and fast cleaning. Ideal for precise fluid control in space-constrained systems. 2/2 NC Media separated Cartridge or manifold mounting Low internal volume, virtually no unswept volume Very compact design (ø 8 x 21 mm) Low power consumption (0,5 W) Long life up to 30 million cycles 100% E.D. operation up to 50°C fluid temperature

A compact 2/2 media-separated valve, featuring rapid response time and compatibility with sensitive or aggressive fluids. Its minimal internal volume enable carryover reduction and fast cleaning. Ideal for precise fluid control in space-constrained systems.

  • 2/2 NC Media separated Cartridge or manifold mounting
  • Low internal volume, virtually no unswept volume
  • Very compact design (ø 8 x 21 mm)
  • Low power consumption (0,5 W)
  • Long life up to 30 million cycles
  • 100% E.D. operation up to 50°C fluid temperature
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 14-213CM01-B5+AWF
Product Name 8mm CHIPSOL MS
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

6.5mm FLEXISOL - 15-211P1009H1+1126010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
22mm INTERSOL - 09-211I-02-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
10mm PICOSOL MS - 11-333EF02-B6+2311+BIO - IMI Life Science
Specs
Media Gas
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
16mm FLATPROP - 12-216C-04-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details