TE Connectivity Torque Sensors 11025712-00

Description
Electrical Characteristics Full Scale Range (LBF) : 2800 Full Scale Range (NEWTM) : 3500 Supply Voltage (VDC) : 1 - 10 Operation/Applicatio n Output Signal Details : ±2 mV/V Rotation Speed (RPM) : Static Other Force Direction : Clockwise, Counterclockwise Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Torque Sensor Type : Static Torque Sensors Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 2800 Full Scale Range (NEWTM) : 3500 Supply Voltage (VDC) : 1 - 10 Operation/Applicatio n Output Signal Details : ±2 mV/V Rotation Speed (RPM) : Static Other Force Direction : Clockwise, Counterclockwise Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Torque Sensor Type : Static Torque Sensors Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Sensors - 11025712-00 - TE Connectivity
Berwyn, PA, United States
Torque Sensors
11025712-00
Torque Sensors 11025712-00
Electrical Characteristics Full Scale Range (LBF) : 2800 Full Scale Range (NEWTM) : 3500 Supply Voltage (VDC) : 1 - 10 Operation/Applicatio n Output Signal Details : ±2 mV/V Rotation Speed (RPM) : Static Other Force Direction : Clockwise, Counterclockwise Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Torque Sensor Type : Static Torque Sensors Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 2800
  • Full Scale Range (NEWTM) : 3500
  • Supply Voltage (VDC) : 1 - 10

Operation/Application


  • Output Signal Details : ±2 mV/V
  • Rotation Speed (RPM) : Static

Other


  • Force Direction : Clockwise, Counterclockwise
  • Sensitivity Shift (PCTFSDEGC) : ±1/50
  • Zero Shift in CTR (PCTFSDEGC) : ±.5/50

Product Type Features


  • Torque Sensor Type : Static Torque Sensors

Usage Conditions


  • Accuracy (PCTFS) : ±.25
  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Torque Sensors
Product Number 11025712-00
Product Name Torque Sensors
Torque 33600 In-lbs (38743 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - ECS106-5-C20001 - TE Connectivity
Specs
Torque 48 In-lbs (55.35 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Torque Sensors - EFCA7-150-S00004 - TE Connectivity
Specs
Torque 1440 to 144 In-lbs (1660 to 166 kg-cm)
Accuracy 0.1500 ±% Full Scale
Category of Device Element/Chip
View Details
Torque Sensors - EFCA7-200-X00001 - TE Connectivity
Specs
Torque 192 to 1920 In-lbs (221 to 2214 kg-cm)
Accuracy 0.1500 ±% Full Scale
Category of Device Element/Chip
View Details
Torque Sensors - EFCA7-200-S00001 - TE Connectivity
Specs
Torque 192 to 1920 In-lbs (221 to 2214 kg-cm)
Accuracy 0.1500 ±% Full Scale
Category of Device Element/Chip
View Details