TE Connectivity
Connector Contacts
0660-206-0882
Description
Contact Features Contact Current Rating (Max) (AMP) : 46 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver
Dimensions Wire Size (MMSQ) : 5.26 - 8.36 Wire Size (AWG) : 10 - 8
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 46 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver
Dimensions Wire Size (MMSQ) : 5.26 - 8.36 Wire Size (AWG) : 10 - 8
Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 46 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Wire Contact Termination Area Plating Material : Silver
Dimensions Wire Size (MMSQ) : 5.26 - 8.36 Wire Size (AWG) : 10 - 8
Termination Features Termination Method to Wire & Cable : Crimp
Contact Features
- Contact Current Rating (Max) (AMP) : 46
- Contact Mating Area Plating Material : Silver (Ag)
- Contact Type : Pin
- Wire Contact Termination Area Plating Material : Silver
Dimensions
- Wire Size (MMSQ) : 5.26 - 8.36
- Wire Size (AWG) : 10 - 8
Termination Features
- Termination Method to Wire & Cable : Crimp
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
0660-206-0882 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
14 to 18 AWG
View Details
2 suppliers
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
North American
30 to 32 AWG
International
0.0300 to 0.0500 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
2 suppliers