Keystone Electronics Corp. Terminal Strip Insulator, 10 position 4405

Description
Part Number: 4405 Length: 4.500 [114.3] Material: Fibre Style: Insulating Type: Terminal Strip Width: .500 [12.7]
Request a Quote
Description
Part Number: 4405 Length: 4.500 [114.3] Material: Fibre Style: Insulating Type: Terminal Strip Width: .500 [12.7]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

An insulating terminal strip with 10 positions, 4.500 inch (114.3 mm) length, and 0.500 inch (12.7 mm) width, featuring termination centers spaced 0.4125 inch (10.48 mm) apart and mounting tabs 0.062 inch (1.57 mm) high. Constructed of glass polyester (NEMA Grade GPO-3) rated for continuous operation at 300°F (155°C), with brass terminals and a fiberglass backing strip. RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

An insulating terminal strip with 10 positions, 4.500 inch (114.3 mm) length, and 0.500 inch (12.7 mm) width, featuring termination centers spaced 0.4125 inch (10.48 mm) apart and mounting tabs 0.062 inch (1.57 mm) high. Constructed of glass polyester (NEMA Grade GPO-3) rated for continuous operation at 300°F (155°C), with brass terminals and a fiberglass backing strip. RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip Insulator, 10 position - 4405 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Terminal Strip Insulator, 10 position
4405
Terminal Strip Insulator, 10 position 4405
Part Number: 4405 Length: 4.500 [114.3] Material: Fibre Style: Insulating Type: Terminal Strip Width: .500 [12.7]

Part Number: 4405

  • Length: 4.500 [114.3]
  • Material: Fibre
  • Style: Insulating
  • Type: Terminal Strip
  • Width: .500 [12.7]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 4405
Product Name Terminal Strip Insulator, 10 position
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 603-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 1
Body Material Phenolic, XP
View Details
PBE Turret Terminal Board - 609-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 2
Body Material Phenolic, XP
View Details
Thru-Hole Turret Terminal Board - 15415 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 66
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7697-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Extended Height
View Details