Keystone Electronics Corp. Double Turret Terminal Board 15533

Description
Part Number: 15533 # of Terminals: 19 Length: 5.437 [138.1] Material: Glass Epoxy Terminal Type: Turret - 1573 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15533 # of Terminals: 19 Length: 5.437 [138.1] Material: Glass Epoxy Terminal Type: Turret - 1573 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Double turret terminal board with 19 terminals, 5.437 in (138.1 mm) length, and 0.312 in (7.9 mm) width, manufactured in glass epoxy (GEE) material per MIL-I-24768/27, Type G-10, with a maximum temperature rating of 300°F (155°C). Terminals are brass with tin plate plating per MIL-T-10727 and are staked in all except end mounting holes. The board is designed for single-row terminal configuration.

Datasheet Summary
Powered by GS/AI

Double turret terminal board with 19 terminals, 5.437 in (138.1 mm) length, and 0.312 in (7.9 mm) width, manufactured in glass epoxy (GEE) material per MIL-I-24768/27, Type G-10, with a maximum temperature rating of 300°F (155°C). Terminals are brass with tin plate plating per MIL-T-10727 and are staked in all except end mounting holes. The board is designed for single-row terminal configuration.

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal Board - 15533 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Double Turret Terminal Board
15533
Double Turret Terminal Board 15533
Part Number: 15533 # of Terminals: 19 Length: 5.437 [138.1] Material: Glass Epoxy Terminal Type: Turret - 1573 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15533

  • # of Terminals: 19
  • Length: 5.437 [138.1]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1573
  • Width: .312 [7.9]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15533
Product Name Double Turret Terminal Board
Termination Options Turret - 1573
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7690-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
GEE Turret Terminal Board - 15323 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Glass Epoxy
View Details
Thru-Hole Turret Terminal Board - 15510 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 66
Body Material Glass Epoxy
View Details