TE Connectivity Terminal Block, Din Rail, 1 Position, 10-2Awg; No. Of Positions Entrelec Te Connectivity 11514023

Description
TERMINAL BLOCK, DIN RAIL, 1 POSITION, 10-2AWG; No. of Positions:2Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:50mm²; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 1 POSITION, 10-2AWG; No. of Positions:2Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:50mm²; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 1 Position, 10-2Awg; No. Of Positions Entrelec Te Connectivity - 06WX5611 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 1 Position, 10-2Awg; No. Of Positions Entrelec Te Connectivity
06WX5611
Terminal Block, Din Rail, 1 Position, 10-2Awg; No. Of Positions Entrelec Te Connectivity 06WX5611
TERMINAL BLOCK, DIN RAIL, 1 POSITION, 10-2AWG; No. of Positions:2Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:50mm²; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 1 POSITION, 10-2AWG; No. of Positions:2Positions; Wire Size AWG Min:10AWG; Wire Size AWG Max:2AWG; Conductor Area CSA:50mm²; Wire Connection Method:Screw; Rated Current:125A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 06WX5611
Product Name Terminal Block, Din Rail, 1 Position, 10-2Awg; No. Of Positions Entrelec Te Connectivity
North American 10 to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-08A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Single Row and Tri-Barrier Blocks - HI-202-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Double-deck terminal block - Through terminal block - 2000-2203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers