WAGO DIN Rail Terminal Blocks 2003-7650

Description
WAGO 2003-7650
Request a Quote Datasheet
Description
WAGO 2003-7650
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2787717 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787717
DIN Rail Terminal Blocks 2787717
WAGO 2003-7650

WAGO 2003-7650

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2003-7650-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2003-7650-ND
Terminal Blocks - Din Rail, Channel 2946-2003-7650-ND
MULTILEVEL INSTALLATION TERMINAL

MULTILEVEL INSTALLATION TERMINAL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 2787717 2946-2003-7650-ND
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel
Approvals RoHS Compliant
North American 12 AWG 12 to 22 AWG
Termination Options Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Contact elements - Contact element EF - (N) - EF103.3 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Fuse terminal block - 2002-1711/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details